4µF 250V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 4UF 250V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 4UF, 250V, AXIAL; Capacitance:4µF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 4UF, 250V, AXIAL; CAPACITANCE:4UF; VOLTAGE RATING:250V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; DIAMETER:9.525MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1501-E3-ND | TVA1501-E3 | 65K2256 | 18384832 | 70079688 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 4Uf, 250V, Axial; Capacitance Vishay | Capacitor | CAPACITOR, AL ELECTROLYTIC; 4 uF; 0 TO 250 WVDC; AXIAL LEADED; -20DEGC; 85D |
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 4 microF | 4 microF | 4 microF | 4 microF | 4 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |