25µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
CAP ALUM 25UF 16V AXIAL Product overview: TE1157.1 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1157.1 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 25UF, 16V, +75, -10%, AXIAL; Capacitance:25µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No
CAP ALUM 25UF 16V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 25UF, 16V, 105C, 6X18 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TE1157.1-ND | 58-TE1157.1 | 18F840 | TE1157.1 | 18384306 |
| Product Name | Aluminum Electrolytic Capacitors | 25UF 16V Capacitor | Aluminum Electrolytic Capacitor 25Uf, 16V, +75, -10%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 25 microF | 25 microF | 25 microF | 25 microF | 25 microF |