Cap Aluminum Lytic 500uF 50V (12.319 X 38.1mm) Axial 85°C Product overview: TVA1315 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1315 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1010983-TVA1315
Packaging: Bulk
Voltage Rating: 50V
Applications: Audio
Mounting: Through Hole
Capacitance: 500μF
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Axial, Can
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Audio, RF Communications, Communications & Networking, Test & Measurement
500µF 50V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 500UF 50V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 500UF, 50V, AXIAL, 12.32MM X 38.10MM. FREE 2 YEAR RADWELL WARRANTY
VISHAY Components TVA1315
ALUMINUM ELECTROLYTIC CAPACITOR, 500UF, 50V, AXIAL; Capacitance:500µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Radwell International | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TVA1315 | 1010983-TVA1315 | TVA1315-ND | TVA1315 | 18393425 | 18F975 | |
| Product Name | 500uF 50V Capacitor | Aluminum Capacitors - TVA1315 | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Capacitor | Aluminum Electrolytic Capacitor, 500Uf, 50V, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 500 microF | 500 microF | 500 microF | 500 microF | 500 microF | 500 microF | |
| Capacitance Tolerance | 20 (+/- %) |