VAST STOCK CO., LIMITED Datasheets for Voltage Reference Chips
Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more
| Product Name | Notes |
|---|---|
| Voltage References +5V Precision Voltage Reference | |
| Voltage References 0.5% 1.2V shunt regulator | |
| Voltage References 0.5% adjustable shunt regulator | |
| Voltage References 1.24V ADJ SHUNT REG 1mA-80mA L/TMP COEFF | |
| Voltage References 1.25V 100ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 1.25V 4ppm/DegC 100uA SOT23-6 Series | |
| Voltage References 1.25V 50ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 1.2V 0.1% shunt regulator | |
| Voltage References 1.2V 0.2% shunt regulator | |
| Voltage References 1uA SOT23-3 10ppm/C Shunt | |
| Voltage References 2.048V 100ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 2.048V 4ppm/DegC 100uA SOT23-6 Series | |
| Voltage References 2.048V 50ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 2.5-36V ADJ 1-100mA | |
| Voltage References 2.5-36V Prog Adjust | |
| Voltage References 2.5V 0.2% precision | |
| Voltage References 2.5V 0.5% precision | |
| Voltage References 2.5V 100ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 2.5V 4ppm/DegC 100uA SOT23-6 Series | |
| Voltage References 2.5V 50ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 2.5V 50ppm/Degrees C 50uA Vltg Ref | |
| Voltage References 2.5V to 36V Shunt 1 to 100mA 0.22 Ohm | |
| Voltage References 20ppm/ C Max, 100 uA | |
| Voltage References 20ppm/DegC 100uA SOT23-3 Series | |
| Voltage References 20V 150mA temp 0C to 105C | |
| Voltage References 3.0V 100ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 3.0V 50ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 3.3V 100ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 3.3V 4ppm/DegC 100uA SOT23-6 Series | |
| Voltage References 3.3V 50ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 3.3V low-drift low-power small-footprint Enhanced Plastic series voltage reference 6-SOT-23 -55 to 125 | |
| Voltage References 3.3V Low-Drift Low-Power Small-Footprint Series Voltage Reference 6-SOT-23 -40 to 125 | |
| Voltage References 30ppm/-C Drift, 3.9-A, SOT23-3, SC70-3, UQFN-8 Voltage Reference 8-UQFN -40 to 125 | |
| Voltage References 30ppm/C Drift 3.9uA Vltg Ref | |
| Voltage References 30ppm/C Drift 3.9uA Voltage Reference | |
| Voltage References 3ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125 | |
| Voltage References 3V 4ppm/DegC 100uA SOT23-6 Series | |
| Voltage References 3V low-drift low-power small-footprint Enhanced Plastic series voltage reference 6-SOT-23 -55 to 125 | |
| Voltage References 3V Low-Drift Low-Power Small-Footprint Series Voltage Reference 6-SOT-23 -40 to 125 | |
| Voltage References 4.096V 100ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 4.096V 4ppm/DegC 100uA SOT23-6 Series | |
| Voltage References 4.096V 50ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 4.1-V low-drift low-power small-footprint series voltage reference 6-SOT-23 -40 to 125 | |
| Voltage References 4.1V 0.1% precision | |
| Voltage References 4.1V 0.2% shunt regulator | |
| Voltage References 4.1V 0.5% shunt regulator | |
| Voltage References 5-V low-drift low-power small-footprint series voltage reference 6-SOT-23 -40 to 125 | |
| Voltage References 5ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125 | |
| Voltage References 5V 0.1% shunt regulator | |
| Voltage References 5V 0.2% shunt regulator | |
| Voltage References 5V 0.5% shunt regulator | |
| Voltage References 8ppm/-C Drift, Low-Power, Dual-Output Vref and Vref/2 Voltage Reference 5-SOT-23-THIN -40 to 125 | |
| Voltage References 8ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125 | |
| Voltage References AC 3.3V 50ppm/Degr C,50uA Vltg Ref | |
| Voltage References AC Lo NoiseVery Low DriftPrec Vltg REF | |
| Voltage References AC Prec MicroPwr Shunt Vltg Ref | |
| Voltage References AC Prec MicroPwr | |
| Voltage References ADJ 0.1% shunt regulator | |
| Voltage References ADJ 1.24-16 V +/-1 | |
| Voltage References ADJ LV SHUNT REG. SOT-23 | |
| Voltage References Adj Prec Shunt | |
| Voltage References ADJ SHUNT REG. SO-8 0.005 | |
| Voltage References ADJ SHUNT REG. SO-8 0.02 | |
| Voltage References ADJ SHUNT REG. SOT-23 -.5% | |
| Voltage References ADJ SHUNT REG. SOT-23 -1% | |
| Voltage References ADJ SHUNT REG. SOT-23 -2% | |
| Voltage References Adj Shunt | |
| Voltage References ADJUSTABLE 1.24-16 V +/-1 | |
| Voltage References Adjustable Precision Shunt Regulator | |
| Voltage References Adjustable Shunt Regulator | |
| Voltage References Adjustable Voltage Reference | |
| Voltage References ANA 2.5V PROG SHUNT REF | |
| Voltage References Auto Cat Lo Noise Very Lo Drift | |
| Voltage References Auto Cat Low Noise Very Low Drift,Prec | |
| Voltage References Auto Cat Prec Adj (Prgrmbl) Shunt Ref | |
| Voltage References Auto Cat Prec Adj Shunt Reference | |
| Voltage References Auto Cat Prec Micro pwr Shunt Vltg Ref | |
| Voltage References Automotive 20-ppm/-C (max), 100--A, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125 | |
| Voltage References Automotive low-drift low-power small-footprint series voltage reference 6-SOT-23 -40 to 125 | |
| Voltage References Dual Output Vref & Vref/2 Voltage Ref | |
| Voltage References Enhanced Product 2.5V low-drift low-power series voltage reference 6-SOT-23 -55 to 125 | |
| Voltage References Enhanced Product 4.1V low-drift low-power series voltage reference 6-SOT-23 -55 to 125 | |
| Voltage References EP Lo-Noise,Very Lo Drift,Prec Vltg Ref | |
| Voltage References EP Lo-Noise,Very Low Drift,Prec Vltg Ref | |
| Voltage References EP Prec Programmable Ref | |
| Voltage References Lo Noise Very Lo Drift Prec Vltg Ref | |
| Voltage References Lo Noise Very Low Drift Prec VLTG REF | |
| Voltage References Lo Noise,Very Lo Drift,Prec Vltg Ref | |
| Voltage References Low Noise Very Low Drift Prec Vltg Ref | |
| Voltage References Low Noise,Very Low Drift, Prec Vltg Ref | |
| Voltage References Low NoiseVery Low DriftPrec Vltg Ref | |
| Voltage References Low-Drift LowPowr Sm Footprint Volt Ref | |
| Voltage References Low-Drift, Lw-Pwr Dual Output Volt Ref | |
| Voltage References Low-Drift,Low-Pwr, Dual-Out VREF | |
| Voltage References Micropower Voltage Reference | |
| Voltage References Mil Enhance 4ppm 100 uA Ser Vltg Ref | |
| Voltage References Mil Enhance Prec Adj Shunt Ref | |
| Voltage References OPTO DRIVER, SOT 23-5 | |
| Voltage References POWER MANAGEMENT | |
| Voltage References Prec Adj (Prgrmbl) Shunt Ref | |
| Voltage References Prec Adj (Prgrmbl) Shunt Reference | |
| Voltage References Prec Adj Program Shunt Ref | |
| Voltage References Prec Adj Shunt | |
| Voltage References Prec MicroPwr Shunt Vltg Reference | |
| Voltage References Prec Vltg Ref | |
| Voltage References PRECISION ADJ SHUNT REG | |
| Voltage References PRECISION ADJ SHUNT | |
| Voltage References Precision Adjustable Shunt | |
| Voltage References Precision Micropower Shunt Vltg Ref | |
| Voltage References PRECISION SERIES VOLTAGE REF | |
| Voltage References Precision Vltg Ref | |
| Voltage References Precision Voltage Reference | |
| Voltage References Prog Adj Shunt | |
| Voltage References Prog Voltage Ref 2.5 to 36V .22 Ohm | |
| Voltage References PROGRAMMABLE PRECISION RE | |
| Voltage References TL431ACDBZR/TO-236AB /REEL 11 |
| << Prev | Next >> |