Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - TL4050C50IDCKT TL4050C50IDCKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1107764-TL4050C50IDC KT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1107764-TL4050C50IDC KT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL4050C50IDCKT - 1107764-TL4050C50IDCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050C50IDCKT
1107764-TL4050C50IDCKT
PMIC - PMIC - Voltage Reference - TL4050C50IDCKT 1107764-TL4050C50IDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1107764-TL4050C50IDC KT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107764-TL4050C50IDCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-TL4050C50IDCKTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL4050C50IDCKTTR-ND
Voltage Reference 296-TL4050C50IDCKTTR-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-TL4050C50IDCKTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL4050C50IDCKTCT-ND
Voltage Reference 296-TL4050C50IDCKTCT-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL4050C50IDCKT
Precision Voltage Reference IC 693-TL4050C50IDCKT
Fixed voltage, 0.5%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4050C50IDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050C50IDCKT can be used for catalog matching and distributor lookup.

Fixed voltage, 0.5%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4050C50IDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050C50IDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TL4050C50IDCKT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL4050C50IDCKT
Voltage References TL4050C50IDCKT
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - TL4050C50IDCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050C50IDCKT
PMIC - Voltage Reference TL4050C50IDCKT
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050C50IDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050C50IDCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050C50IDCKT
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1107764-TL4050C50IDCKT 296-TL4050C50IDCKTTR-ND 693-TL4050C50IDCKT TL4050C50IDCKT TL4050C50IDCKT TL4050C50IDCKT TL4050C50IDCKT
Product Name PMIC - PMIC - Voltage Reference - TL4050C50IDCKT Voltage Reference Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SC-70-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-23-5 SC-70; Other; SOT-SC70-5 Other; 5-TSSOP, SC-70-5, SOT-353
Life Cycle Stage Active Active Active
TC 50 ppm/C 50 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
IC VREF SHUNT PREC 2.5V SC-70-5 - 815-LM4040A25IDCKRE4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type SOT23; Other; SOT-23-5
View Details
Precision Low Power FGA Voltage References - ISL60002DIH330Z-T7A - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 3 volts
TC 20 ppm/C
View Details
7 suppliers