STMicroelectronics, Inc. Voltage Reference TL431ACL3T

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-TL431ACL3TDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-TL431ACL3TDKR-ND
Voltage Reference 497-TL431ACL3TDKR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-TL431ACL3TCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-TL431ACL3TCT-ND
Voltage Reference 497-TL431ACL3TCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-TL431ACL3TTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-TL431ACL3TTR-ND
Voltage Reference 497-TL431ACL3TTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL431ACL3T
Precision Voltage Reference IC 693-TL431ACL3T
Adjustable micropower shunt voltage reference Product overview: TL431ACL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACL3T can be used for catalog matching and distributor lookup.

Adjustable micropower shunt voltage reference Product overview: TL431ACL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACL3T can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TL431ACL3T - 032408-TL431ACL3T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431ACL3T
032408-TL431ACL3T
PMIC - PMIC - Voltage Reference - TL431ACL3T 032408-TL431ACL3T
Manufacturer: STMicroelectronics Win Source Part Number: 032408-TL431ACL3T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): LM431SBCM32X; TL431AIL3T; TL432AIL3T; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 032408-TL431ACL3T
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): LM431SBCM32X; TL431AIL3T; TL432AIL3T;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431ACL3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431ACL3T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431ACL3T
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
Volt Ref, Shunt Adj, 0 To 70Deg C; Voltage Reference Type Stmicroelectronics - 26AH0341 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt Adj, 0 To 70Deg C; Voltage Reference Type Stmicroelectronics
26AH0341
Volt Ref, Shunt Adj, 0 To 70Deg C; Voltage Reference Type Stmicroelectronics 26AH0341
VOLT REF, SHUNT - ADJ, 0 TO 70DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins;RoHS Compliant: Yes

VOLT REF, SHUNT - ADJ, 0 TO 70DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins;RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Reference
TL431ACL3T
PMIC - Voltage Reference TL431ACL3T
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431ACL3T
Voltage References TL431ACL3T
Voltage References Prog Voltage Ref 2.5 to 36V .22 Ohm

Voltage References Prog Voltage Ref 2.5 to 36V .22 Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-TL431ACL3TDKR-ND 693-TL431ACL3T 032408-TL431ACL3T TL431ACL3T 26AH0341 TL431ACL3T TL431ACL3T
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431ACL3T Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Volt Ref, Shunt Adj, 0 To 70Deg C; Voltage Reference Type Stmicroelectronics PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
Accuracy 1 % 1 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR434AR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details