Shunt Voltage Reference IC Adjustable 2.495V 30VV ±0.5% 150mA 8-SO
Win Source Part Number: 1186648-SC431CS-.5 TRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±0.5%
Current - Output: 150 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 30 V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 130 µA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SC431CS-.5TRT;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SC431CS-.5 TRT-ND,SC431CS-.5TRT
Base Product Number: SC431
Product Status: Obsolete
IC VREF SHUNT ADJ 0.5% 8SO Product overview: SC431CS-.5 TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431CS-.5 TRT can be used for catalog matching and distributor lookup.
Voltage References ADJ SHUNT REG. SO-8 0.005
IC VREF SHUNT ADJ 0.5% 8SO
IC VREF SHUNT ADJ 0.5% 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | SC431CS-.5TRT-ND | 1186648-SC431CS-.5 TRT | 693-SC431CS-.5 TRT | SC431CS-.5 TRT | SC431CS-.5 TRT | SC431CS-.5 TRT |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | Precision Voltage Reference IC | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Accuracy | 0.5000 % | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |