Precision Adjustable (Programmable) Shunt Reference 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032308-TL1431CDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL1431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): AME431BBJHAA25Y; AME431BBJHTA25Y; AME431BBJHTA25Z ; KA431LDTF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC
Precision adjustable (programmable) shunt reference 8-SOIC 0 to 70 Product overview: TL1431CDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431CDR can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.4% 8SOIC
IC VREF SHUNT ADJ 0.4% 8SOIC
Voltage References Prog Adj Shunt
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL1431CDR | 032308-TL1431CDR | 296-10129-6-ND | 693-TL1431CDR | TL1431CDR | TL1431CDR | TL1431CDR |
| Product Name | TL1431 Precision Adjustable (Programmable) Shunt Reference | PMIC - PMIC - Voltage Reference - TL1431CDR | Voltage Reference | SOIC Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SOIC,TO-92,TSSOP | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 23 ppm/C |