Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1107790-TL431AIDBVRE
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5
Adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: TL431AIDBVRE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDBVRE4 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% SOT23-5
IC VREF SHUNT ADJ 1% SOT23-5
Voltage References Adjustable Precision Shunt Regulator
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431AIDBVRE4 | 1107790-TL431AIDBVRE4 | TL431AIDBVRE4-ND | 693-TL431AIDBVRE4 | TL431AIDBVRE4 | TL431AIDBVRE4 | TL431AIDBVRE4 |
| Product Name | TL431A Adjustable Precision Shunt Regulator | PMIC - PMIC - Voltage Reference - TL431AIDBVRE4 | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 34 ppm/C |