Texas Instruments High-Performance Analog Voltage Reference TL4050B41QDBZR

Description
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-22805-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22805-2-ND
Voltage Reference 296-22805-2-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL4050B41QDBZR - 1107751-TL4050B41QDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050B41QDBZR
1107751-TL4050B41QDBZR
PMIC - PMIC - Voltage Reference - TL4050B41QDBZR 1107751-TL4050B41QDBZR
Manufacturer: Texas Instruments Win Source Part Number: 1107751-TL4050B41QDB ZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 78μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107751-TL4050B41QDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 78μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL4050B41QDBZR
SOT-23 Precision Voltage Reference IC 693-TL4050B41QDBZR
Fixed voltage, 0.2%, 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: TL4050B41QDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B41QDBZR can be used for catalog matching and distributor lookup.

Fixed voltage, 0.2%, 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: TL4050B41QDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B41QDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050B41QDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050B41QDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050B41QDBZR
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL4050B41QDBZR
Voltage References TL4050B41QDBZR
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - TL4050B41QDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050B41QDBZR
PMIC - Voltage Reference TL4050B41QDBZR
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-22805-2-ND 1107751-TL4050B41QDBZR 693-TL4050B41QDBZR TL4050B41QDBZR TL4050B41QDBZR TL4050B41QDBZR
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL4050B41QDBZR SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C
Accuracy 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - ADR291WFRZ-R7 - 860367-ADR291WFRZ-R7 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details