STMicroelectronics, Inc. Automotive 2.5V 36V 100mA Precision Voltage Reference IC TL1431AIYDT

Description
Adjustable Voltage Reference
Request a Quote Datasheet
Description
Adjustable Voltage Reference
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TL1431AIYDT - Rochester Electronics
Newburyport, MA, United States
Adjustable Voltage Reference

Adjustable Voltage Reference

Supplier's Site Datasheet
Singapore, Singapore
Automotive 2.5V 36V 100mA Precision Voltage Reference IC
693-TL1431AIYDT
Automotive 2.5V 36V 100mA Precision Voltage Reference IC 693-TL1431AIYDT
V-Ref Adjustable 2.5V to 36V 100mA Automotive 8-Pin SO N T/R Product overview: TL1431AIYDT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.5V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431AIYDT can be used for catalog matching and distributor lookup.

V-Ref Adjustable 2.5V to 36V 100mA Automotive 8-Pin SO N T/R Product overview: TL1431AIYDT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.5V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431AIYDT can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Reference - 497-17935-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-17935-2-ND
Voltage Reference 497-17935-2-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SO

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SO

Buy Now Datasheet
Voltage Reference - 497-17935-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-17935-6-ND
Voltage Reference 497-17935-6-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SO

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SO

Buy Now Datasheet
Voltage Reference - 497-17935-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-17935-1-ND
Voltage Reference 497-17935-1-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SO

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SO

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL1431AIYDT - 899741-TL1431AIYDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL1431AIYDT
899741-TL1431AIYDT
PMIC - PMIC - Voltage Reference - TL1431AIYDT 899741-TL1431AIYDT
Manufacturer: STMicroelectronics Win Source Part Number: 899741-TL1431AIYDT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.5V V ±0.25% 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TL1431 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17935-1, 497-17935-2, TL1431AIYDT-ND, 497-17935-6

Manufacturer: STMicroelectronics
Win Source Part Number: 899741-TL1431AIYDT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.5V V ±0.25% 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL1431
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17935-1, 497-17935-2, TL1431AIYDT-ND, 497-17935-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL1431AIYDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL1431AIYDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL1431AIYDT
IC VREF SHUNT ADJ 0.25% 8SO

IC VREF SHUNT ADJ 0.25% 8SO

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL1431AIYDT
Voltage References TL1431AIYDT
Voltage References Adjustable Voltage Reference

Voltage References Adjustable Voltage Reference

Buy Now Datasheet
Volt Ref, Shunt Adj, 2.5V, 125Deg C Rohs Compliant Stmicroelectronics - 47AK7066 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt Adj, 2.5V, 125Deg C Rohs Compliant Stmicroelectronics
47AK7066
Volt Ref, Shunt Adj, 2.5V, 125Deg C Rohs Compliant Stmicroelectronics 47AK7066
VOLT REF, SHUNT - ADJ, 2.5V, 125DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT - ADJ, 2.5V, 125DEG C ROHS COMPLIANT: YES

Supplier's Site
PMIC - Voltage Reference - TL1431AIYDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL1431AIYDT
PMIC - Voltage Reference TL1431AIYDT
IC VREF SHUNT ADJ 0.25% 8SO

IC VREF SHUNT ADJ 0.25% 8SO

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL1431AIYDT 693-TL1431AIYDT 497-17935-2-ND 899741-TL1431AIYDT TL1431AIYDT TL1431AIYDT 47AK7066 TL1431AIYDT
Product Name Automotive 2.5V 36V 100mA Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TL1431AIYDT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Volt Ref, Shunt Adj, 2.5V, 125Deg C Rohs Compliant Stmicroelectronics PMIC - Voltage Reference
Package Type Other; SOIC8 Other; SO N SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SO Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active Active
Type Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VIN 37 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285BYM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details