Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - TL4050C25QDBZR TL4050C25QDBZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 142659-TL4050C25QDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 41μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142659-TL4050C25QDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 41μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL4050C25QDBZR - 142659-TL4050C25QDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050C25QDBZR
142659-TL4050C25QDBZR
PMIC - PMIC - Voltage Reference - TL4050C25QDBZR 142659-TL4050C25QDBZR
Manufacturer: Texas Instruments Win Source Part Number: 142659-TL4050C25QDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 41μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142659-TL4050C25QDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 41μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL4050C25QDBZR
SOT-23 Precision Voltage Reference IC 693-TL4050C25QDBZR
Fixed voltage, 0.5%, 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: TL4050C25QDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050C25QDBZR can be used for catalog matching and distributor lookup.

Fixed voltage, 0.5%, 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: TL4050C25QDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050C25QDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-22817-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22817-2-ND
Voltage Reference 296-22817-2-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
 - TL4050C25QDBZR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - Voltage Reference - TL4050C25QDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050C25QDBZR
PMIC - Voltage Reference TL4050C25QDBZR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL4050C25QDBZR
Voltage References TL4050C25QDBZR
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet
Power Supply Chip >> Voltage References - TL4050C25QDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL4050C25QDBZR
Power Supply Chip >> Voltage References TL4050C25QDBZR
2.5V ±0.5% 15mA Fixed SOT-23-3 Voltage References ROHS

2.5V ±0.5% 15mA Fixed SOT-23-3 Voltage References ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050C25QDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050C25QDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050C25QDBZR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 142659-TL4050C25QDBZR 693-TL4050C25QDBZR 296-22817-2-ND TL4050C25QDBZR TL4050C25QDBZR TL4050C25QDBZR TL4050C25QDBZR TL4050C25QDBZR
Product Name PMIC - PMIC - Voltage Reference - TL4050C25QDBZR SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage References Power Supply Chip >> Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23 Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active Active Active
TC 50 ppm/C 50 ppm/C 50 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM136-5.0 5.0V Reference Diode - LM236AH-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
5 suppliers
PMIC - PMIC - Voltage Reference - ADR434ARZ-REEL7 - 860374-ADR434ARZ-REEL7 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details