Manufacturer: Texas Instruments
Win Source Part Number: 806168-REF6130IDGKR
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.05%
Temperature Coefficient: 8ppm/°C
Current - Output: 4mA
Voltage - Input: 3.25V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 1.1mA
Voltage - Output (Min/Fixed): 3V
Noise - 0.1Hz to 10Hz: 3μVp-p
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
REF6130 8ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer
Series Voltage Reference IC Fixed 3V V ±0.05% 4mA 8-VSSOP
Series Voltage Reference IC Fixed 3V V ±0.05% 4mA 8-VSSOP
Series Voltage Reference IC Fixed 3V V ±0.05% 4mA 8-VSSOP
3-V, 8-ppm/°C high-precision voltage reference with integrated buffer & enable pin 8-VSSOP -40 to 125 Product overview: REF6130IDGKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF6130IDGKR can be used for catalog matching and distributor lookup.
Voltage References 8ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125
IC VREF SERIES 0.05% 8VSSOP
IC VREF SERIES 0.05% 8VSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 806168-REF6130IDGKR | REF6130IDGKR | 296-44736-1-ND | 693-REF6130IDGKR | REF6130IDGKR | REF6130IDGKR | REF6130IDGKR |
| Product Name | PMIC - PMIC - Voltage Reference - REF6130IDGKR | Voltage Reference | Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Package Type | Other; 8-TSSOP, 8-MSOP | Other; VSSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| TC | 8 ppm/C | 8 ppm/C | |||||
| IQ | 1.1 mA | 1.1 mA | 1.1 mA | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Life Cycle Stage | Active | Active |