VAST STOCK CO., LIMITED Datasheets for Photodiodes

Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more

Product Name Notes
Photodiodes 0805 350 to 1120nm +/-60 deg
Photodiodes 0805 750 to 1050nm +/-60 deg
Photodiodes 0805 top view 350-1070nm +/-70 deg
Photodiodes 0805 top view 700-1070nm +/-70 deg
Photodiodes 100 GHz balanced photodetector, dual input: SC/APC connector, output: W1-female connector, single wavelength 1550nm, low PDL
Photodiodes 1000x1000um act area H/S Ept Pin Phtdiode
Photodiodes 1000x1000um act area UV-Blue PIN Phtdiode
Photodiodes 100mm sqd. PIN dect Blue/Grn photodiode
Photodiodes 100mm squared PIN dectector Photodiode
Photodiodes 10mm sqd PIN dect Photodiode
Photodiodes 10mm sqd. Quad PIN dectector Photodiode
Photodiodes 10mm squared PIN dectector
Photodiodes 10V 300mW 920nm
Photodiodes 120" Reception
Photodiodes 1206 380 to 1070nm +/-70 deg
Photodiodes 1206 430 to 1100nm +/-60 deg
Photodiodes 1206 700 to 1070nm +/-70 deg
Photodiodes 1206 750 to 1050nm +/-60 deg
Photodiodes 13mm sqd. PIN dect Photodiode
Photodiodes 13mm sqd. PIN dect UV-Blue Photodiode
Photodiodes 16AA0.13-9 SMD (SOJ22GL)
Photodiodes 16AA0.4-9 SMD (SOJ22GL)
Photodiodes 16x16mm active area PSD
Photodiodes 1mm sqd. Quad PIN dectector Photodiode
Photodiodes 1mm squared PIN dectector
Photodiodes 1mm squared PIN detector Blue/Green
Photodiodes 2.5x2mm SMD PHOTODIODE
Photodiodes 20mm sqd. PIN dect quad PIN photodiode
Photodiodes 2660x2660um act area H/S Ept Pin Phtdiode
Photodiodes 2x1.2mm PHOTODIODE
Photodiodes 3 Channel DOC in SMCC, Tape & Reel
Photodiodes 3.2x1.6mm RGB COLOR SENSOR
Photodiodes 3.5x3.5mm act area H/S Ept Pin Phtdiode
Photodiodes 3.6mm active area H/S Ept Pin Phtdiode
Photodiodes 3020 SMD IR Detector 940nm
Photodiodes 33mm sqd. PIN dect Photodiode
Photodiodes 33mm squared PIN detector UV-Blue
Photodiodes 3mm PHOTODIODE
Photodiodes 45 Ira (uA) +/-65deg AEC-Q101 Qualified
Photodiodes 5.8mm sqd. Quad PIN dectector Photodiode
Photodiodes 50 Degree 300mW
Photodiodes 500um active area APD chip w/ IR
Photodiodes 50V, 10mA, 10 mm2 Ultra Blue series
Photodiodes 50V, 10mA, 100mm2 Ultra Blue series
Photodiodes 50V, 10mA, 5 mm2 Ultra Blue series
Photodiodes 540nm 0.6uA 80pF w/ supression filter
Photodiodes 550nm 0.6uA 440-700nm 80pF
Photodiodes 5mm PHOTODIODE
Photodiodes 5MM PIN PHOTODIODE LOW CURRENT HERM TO8
Photodiodes 5mm sqd. Quad PIN dectector Photodiode
Photodiodes 6 Channel PD in SMCC, Tape & Reel
Photodiodes 60V 215mW 950nm
Photodiodes 65 Degree 215mW
Photodiodes 7mm squared act area UV-Blue PIN Phtdiode
Photodiodes 7mm squared PIN dect H/S Ept Pin Phtdiode
Photodiodes 7mm squared PIN dectector
Photodiodes 7mm squared PIN detector Blue/Green
Photodiodes 840um active area H/S Ept Pin Phtdiode
Photodiodes 8AA0.4-9 SMD (SOJ22GL)
Photodiodes 90 GHz balanced photodetector, dual input: SC/APC connector, output: W1-female connector, single wavelength 1550nm, low PDL
Photodiodes AD100-8 SMD (LCC6.1f; BP635;80-120V)
Photodiodes AD100-8 SMD (LCC6.1G: Ubr 80-120V)
Photodiodes AD100-8 TO (TO52S1; Ubr 80-120V)
Photodiodes AD230-8 SMD (LCC6.1f;BP635;Ubr80 -120V)
Photodiodes AD230-8 SMD (LCC6.1G; Ubr 80-120V)
Photodiodes AD230-8 TO (TO52S1; Ubr 80-120V)
Photodiodes AD230-8-2G TO5 (for new designs use Ubr 80-120V SAP#5001333)
Photodiodes AD230-8-2G TO52 (for new designs use Ubr 80-120V SAP#5001332)
Photodiodes AD230-8r SMD (LCC6.1G)
Photodiodes AD230-8r TO (TO52S1.1)
Photodiodes AD230-9 SMD (LCC6.1f;BP905;160-2 00V)
Photodiodes AD230-9 SMD (LCC6.1G: Ubr 160-200V)
Photodiodes AD230-9 TO (TO52S1F2;BP905;160- 200V)
Photodiodes AD230-9 TO (TO52S1gw; Ubr 160-200V)
Photodiodes AD230-9-TO52-S1 200-240V
Photodiodes AD4000-10 TO (TO8S TEC; Ubr 280-500V)
Photodiodes AD4000-10 TO (TO8Si)
Photodiodes AD500-8 SMD (LCC6.1f; BP635;80-120V)
Photodiodes AD500-8 SMD (LCC6.1G; Ubr 80-120V)
Photodiodes AD500-8 TO (TO52S1; Ubr 80-120V)
Photodiodes AD500-8-1.3G TO52 (for new designs use Ubr 80-120V SAP#5000074)
Photodiodes AD500-8-S1 120-160V
Photodiodes AD500-9 SMD (LCC6.1f;BP905;160-2 00V)
Photodiodes AD500-9 SMD (LCC6.1G; Ubr 160-200V)
Photodiodes AD500-9 TO (TO52S1; Ubr 160-200V)
Photodiodes AD500-9 TO (TO52S1F2;BP905;160- 200V)
Photodiodes AD500-9-400M (TO5;160-200V)
Photodiodes AD500-9-TO52-S1 200-240V
Photodiodes AD500-9.5 SMD (LCC6.1G)
Photodiodes AD800-11 TO (TO52S1; Ubr 160-200V)
Photodiodes ALS Photodiode ChipLED
Photodiodes ALS Photodiode
Photodiodes APD with 0.04mm squared active area
Photodiodes APD with 0.2mm squared active area
Photodiodes APD with 1.77mm squared active area
Photodiodes Avalanche photodiode TO5i 7.07mm
Photodiodes Axial leads 790-1050nm +/-15 deg
Photodiodes C-ARRAY 3MM 20U 4X4
Photodiodes C-ARRAY 3MM 35U 12X12
Photodiodes C-ARRAY 3MM 35U 4X4
Photodiodes C-ARRAY 6MM 35U 2X2
Photodiodes C-ARRAY 6MM 35U 8X8
Photodiodes C-SERIES 1MM 10U MLP
Photodiodes C-SERIES 1MM 20U MLP
Photodiodes C-SERIES 1MM 35U MLP
Photodiodes C-SERIES 3MM 20U MLP
Photodiodes C-SERIES 3MM 35U MLP
Photodiodes C-SERIES 3MM 50U MLP
Photodiodes C-SERIES 6MM 35U MLP
Photodiodes DL100-7 THD (CERpinG)
Photodiodes DL400-7 PCBA
Photodiodes Dual Axis 10x10mm
Photodiodes Dual Axis Position Sensor 10x10mm Area
Photodiodes FIBER OPTIC PHOTODIO
Photodiodes Gullwing 350-1120nm +/-15 deg
Photodiodes Gullwing 350-1120nm +/-35 deg
Photodiodes Gullwing 430-1100nm +/-65 deg
Photodiodes Gullwing 750-1050nm +/-15 deg
Photodiodes Gullwing 750-1050nm +/-35 deg
Photodiodes Gullwing 780-1050nm +/-65 deg
Photodiodes Gullwing 790-1050nm +/-15 deg
Photodiodes Hi Speed Photodiode for Blue Laser
Photodiodes High Speed Epitaxial .5x.5mm Active Area
Photodiodes High Speed Epitaxial .95x.95mm Area
Photodiodes High Speed Epitaxial 1.90x1.90mm Area
Photodiodes High Speed Epitaxial 3.45x3.45mm Area
Photodiodes High Speed Pin Photodiode
Photodiodes High Speed Si APD 130um Active Area
Photodiodes High Speed Si APD 800um Active Area
Photodiodes High Speed Si APD w/1.3Ghz Amplifier
Photodiodes High Speed SMD Pin Photodiode
Photodiodes HS PIN Photodiode 2ns 35Vr 250-350MHz
Photodiodes Infrared Photodiode SMD Si Pin
Photodiodes Infrared Photodiode
Photodiodes InGaAs APD COAXIAL PACKAGE
Photodiodes J-ARRAY 3MM 20U 4X4
Photodiodes J-ARRAY 3MM 20U 8X8
Photodiodes J-ARRAY 3MM 35U 4X4
Photodiodes J-ARRAY 3MM 35U 8X8
Photodiodes J-ARRAY 4MM 35U 8X8
Photodiodes J-ARRAY 6MM 35U 2X2 BGA
Photodiodes J-ARRAY 6MM 35U 2X2 PCB
Photodiodes J-ARRAY 6MM 35U 8X8
Photodiodes J-SERIES 3MM 20U TSV
Photodiodes J-SERIES 3MM 35U TSV
Photodiodes J-SERIES 4MM 35U TSV
Photodiodes J-SERIES 6MM 35U TSV
Photodiodes LASER MONITOR FOR BD OPU
Photodiodes Laser Navigation Sensors
Photodiodes Light Sensor DIL SMT
Photodiodes Low Capacitance 100mm Dia Area
Photodiodes Low Capacitance 10x10mm Area
Photodiodes Low Capacitance 2.52mm Dia Area
Photodiodes Low Capacitance 3.57mm Dia Area
Photodiodes Low Capacitance 7.98mm Dia Area
Photodiodes Low Dark Current 1.13mm Dia Area
Photodiodes Low Dark Current 1.6mm Dia Area
Photodiodes Low Dark Current 10x10mm Area
Photodiodes Low Dark Current 2.52mm Dia Area
Photodiodes Low Dark Current 5.05mm Dia Area
Photodiodes Low Dark Current 7.98mm Dia Area
Photodiodes MOD 501386 Hybrid 16AA0.13-9 + TIA
Photodiodes MOD 501403 AD500-9-8015-TO52
Photodiodes MOD 501495 (X100-7 gamma det. module)
Photodiodes MOD 501530 QA4000-10 with TIA
Photodiodes Narrow Rcvng Angle 935nm
Photodiodes PC0.7-i SMD (LCC6.1G)
Photodiodes PC0.7-ix SMD (LCC6.1G)
Photodiodes PC0.7-ix TO (TO52S1)
Photodiodes PC7.1-i TO (TO5i)
Photodiodes Photo Diode Dark
Photodiodes Photo Diode Topview Type
Photodiodes PHOTO DIODE TRANS.
Photodiodes PHOTODIODE (ALS) SMT
Photodiodes Photodiode Array
Photodiodes PHOTODIODE ChiPLED
Photodiodes Photodiode Four Element
Photodiodes PHOTODIODE IR 820NM TOP VIEW, Photodiode 820nm 10ns 40 2-SMD, No Lead
Photodiodes Photodiode Plastic Si PIN
Photodiodes PHOTODIODE SMT
Photodiodes PHOTODIODE T/H
Photodiodes PHOTODIODE T1 (3mm)
Photodiodes PHOTODIODE, Blue SENSITIVE, SMT
Photodiodes PHOTODIODE, SMR
Photodiodes PHOTODIODE, SMT RG
Photodiodes PHOTODIODE, SMT
Photodiodes PHOTODIODE
Photodiodes PHOTOSENSOR PIN DIODE SMT
Photodiodes PHOTOSENSOR.PIN DIODE SMT GULL WING
Photodiodes Phototrans Filtered
Photodiodes Phototransistor Pin,.100", 2uA
Photodiodes Phototransistor PTX TBIT,. 15" HT
Photodiodes Phototransistor PTX TBIT. 15" HT T/R
Photodiodes PHOTOTRANSISTOR
Photodiodes PIN PD 20mm sqd. H/S Ept Pin Phtdiode
Photodiodes PIN Photodiode 950nm
Photodiodes PIN Photodiode SMT Package
Photodiodes PIN Photodiode Topled D5140
Photodiodes PIN Photodiode
Photodiodes PIN, 10x10mm area
Photodiodes PIN, 3.57mm dia area
Photodiodes PN PHOTODIODE
Photodiodes Polyled Detector Gullwing
Photodiodes Polyled Detector Straight Leads
Photodiodes Polyled Detector Yoke Bend
Photodiodes Polyled Detector Z-bend
Photodiodes Position-sensitive diodes (PSD)
Photodiodes PS0.25-5 SMD (LCC6.1G) Tape&Reel
Photodiodes PS0.25-5 SMD (moulded 1206)
Photodiodes PS100-Q SMD (LCC10G package)
Photodiodes QA4000-10 TO (TO8S TEC)
Photodiodes QA4000-10 TO (TO8Si; Ubr 300-500V)
Photodiodes QA4000-9 TO (TO8Si)
Photodiodes QP100-Q-SM with clear glass window
Photodiodes QP154-Q TO (25mm TO, cer. heater; PTC)
Photodiodes QP154-Q TO (TO1032i)
Photodiodes QP22-Q TO (TO8S)
Photodiodes QP45-Q TO (TO8S) ceramic heater
Photodiodes Quad Photodiode
Photodiodes Quadrant 1.19x1.19mm Area with 0.50mm Gap
Photodiodes Quadrant 11.2mm Dia Area with 42um Gaps
Photodiodes Quadrant 4 X 11.78mm 7.8mm Active Area
Photodiodes Quadrant 4 X 12mm 42um element gap
Photodiodes Quadrant 7.8mm Dia Area with 18Um Gaps
Photodiodes Quadrant 7.8mm Dia Area with 42um Gaps
Photodiodes Quadrant 7.98 Area w/0.018mm Gap
Photodiodes RB-SERIES 1MM 10U
Photodiodes RB-SERIES 1MM 20U MLP
Photodiodes RB-SERIES 1MM 35U MLP
Photodiodes Reverse gullwing 350-1120nm +/-15 deg
Photodiodes Reverse gullwing 350-1120nm +/-35 deg
Photodiodes Reverse gullwing 430-1100nm +/-65 deg
Photodiodes Reverse gullwing 750-1050nm +/-15 deg
Photodiodes Reverse gullwing 750-1050nm +/-35 deg
Photodiodes Reverse gullwing 780-1050nm +/-65 deg
Photodiodes Reverse gullwing 790-1050nm +/-15 deg
Photodiodes Segmented quadrant avalanche photodiode with enhanced IR responsivity in hermetic TO type metal can.
Photodiodes Si APD Enhanced for 905nm 1130um Area
Photodiodes Si APD Enhanced for 905nm 230um Area
Photodiodes Si APD Enhanced for 905nm 500um Area
Photodiodes Si APD Enhanced for 905nm 800um Area
Photodiodes Si-Pin Photodiode 800-1100nm range
Photodiodes Sideview 350-1120nm +/-35 deg
Photodiodes Sideview 430-1100nm +/-65 deg
Photodiodes Sideview 750-1050nm +/-35 deg
Photodiodes Sideview 780-1050nm +/-75 deg
Photodiodes Sideview 790-1050nm +/-60 deg
Photodiodes Sideview 790-1050nm +/-65 deg
Photodiodes Sideview 870-1050nm +/-60 deg
Photodiodes Sideview 870-1050nm +/-65 deg
Photodiodes Silicon Photodiode ChipLED
Photodiodes Silicon Photodiode
Photodiodes Silicon PIN Photodiode
Photodiodes SiPM CSP 4x4mm 30um NUVHD
Photodiodes SiPM CSP 6x6mm 30umNUVHD
Photodiodes SiPM PCB 4x4 4mm 30um NUVHD
Photodiodes SiPM-NUV-1C-SMD
Photodiodes SiPM-NUV-1S-SMD
Photodiodes SiPM-NUV-3S-SMD
Photodiodes SiPM-NUV-4S-SMD
Photodiodes SiPM-RGB-1C-SMD
Photodiodes SiPM-RGB-1S-SMD
Photodiodes SiPM-RGB-3S-SMD
Photodiodes SiPM-RGB-4S-SMD
Photodiodes SMT REVERSE DIODE
Photodiodes ST RECEPTACLE
Photodiodes T-1 3- 4 SENSOR
Photodiodes T-1 350 to 1120nm +/-20 deg
Photodiodes T-1 770 to 1070nm +/-20 deg
Photodiodes T-1.75 380 to1100nm +/-20 deg
Photodiodes T-1.75 790 to 1050nm +/-20 deg
Photodiodes TO-18 400-1100nm +/-12 deg
Photodiodes Top view 350-1070nm +/-65 deg
Photodiodes Top view 350-1100nm +/-65 deg
Photodiodes Top view 430-1100nm +/-65 deg
Photodiodes Top view 440-620nm +/-65 deg
Photodiodes Top view 440-700nm +/-65 deg
Photodiodes Top view 700-1070nm +/-65 deg
Photodiodes Top view 790-1050nm +/-65 deg
Photodiodes UV/Blue enhanced 2.52mm Dia Area
Photodiodes UV/Blue enhanced 3.57mm Dia Area
Photodiodes UV/Blue enhanced 5.5x6.1mm Area
Photodiodes VPDV2120-VF-FA * 15GHZ, HIGH-POWER PHOTODETECTOR
Photodiodes Wavelength Selective Sensor 2.75mm2 Area
Photodiodes WL-SDCB SMT Photodiode Chip Blk
Photodiodes WL-SDSBSMT Photodiode Side Blk
Photodiodes WL-TDRB THT Photodiode Round
Photodiodes WL-TDRW THT Photodiode Round
Photodiodes X100-7 THD (CERpinE package)
Photodiodes X100-7 THD with 4 mm CsI:Tl (CERpin)
Photodiodes X7-F SMD (CSP)
Photodiodes Yoke 790 to 1050nm +/-15 deg
Photodiodes