Precision Adjustable (Programmable) Shunt Reference 8-TSSOP 0 to 70
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 054750-TL1431CPWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-TSSOP
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Precision adjustable (programmable) shunt reference 8-TSSOP 0 to 70 Product overview: TL1431CPWRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431CPWRG4 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.4% 8TSSOP
Voltage References Prec Adj (Prgrmbl) Shunt Reference
IC VREF SHUNT ADJ 0.4% 8TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL1431CPWRG4 | TL1431CPWRG4 | 054750-TL1431CPWRG4 | 693-TL1431CPWRG4 | TL1431CPWRG4 | TL1431CPWRG4 | TL1431CPWRG4 |
| Product Name | TL1431 Precision Adjustable (Programmable) Shunt Reference | PMIC - PMIC - Voltage Reference - TL1431CPWRG4 | TSSOP Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SOIC,TO-92,TSSOP | Other; TSSOP8 | Other; 8-TSSOP | Other; TSSOP | SSOP | Other; 8-TSSOP (0.173\", 4.40mm Width) | |
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 23 ppm/C |