Texas Instruments High-Performance Analog Voltage Reference TL4050A50QDBZT

Description
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-TL4050A50QDBZTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL4050A50QDBZTCT-ND
Voltage Reference 296-TL4050A50QDBZTCT-ND
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-TL4050A50QDBZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL4050A50QDBZTDKR-ND
Voltage Reference 296-TL4050A50QDBZTDKR-ND
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-TL4050A50QDBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL4050A50QDBZTTR-ND
Voltage Reference 296-TL4050A50QDBZTTR-ND
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL4050A50QDBZT
SOT-23 Precision Voltage Reference IC 693-TL4050A50QDBZT
Fixed voltage, 0.1%, 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: TL4050A50QDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A50QDBZT can be used for catalog matching and distributor lookup.

Fixed voltage, 0.1%, 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: TL4050A50QDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A50QDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL4050A50QDBZT - 1107744-TL4050A50QDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050A50QDBZT
1107744-TL4050A50QDBZT
PMIC - PMIC - Voltage Reference - TL4050A50QDBZT 1107744-TL4050A50QDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1107744-TL4050A50QDB ZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 90μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107744-TL4050A50QDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 90μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - TL4050A50QDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050A50QDBZT
PMIC - Voltage Reference TL4050A50QDBZT
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050A50QDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050A50QDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050A50QDBZT
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL4050A50QDBZT
Voltage References TL4050A50QDBZT
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-TL4050A50QDBZTCT-ND 693-TL4050A50QDBZT 1107744-TL4050A50QDBZT TL4050A50QDBZT TL4050A50QDBZT TL4050A50QDBZT
Product Name Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL4050A50QDBZT PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C
Accuracy 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-1.2 Micropower Voltage Reference - LM385DRG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
3 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details