Adjustable precision shunt regulator 5-SOT-23 0 to 70 Product overview: TL431ACDBVRE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACDBVRE4 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5
IC VREF SHUNT ADJ 1% SOT23-5
IC VREF SHUNT ADJ 1% SOT23-5
Voltage References Adjustable Precision Shunt Regulator
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TL431ACDBVRE4 | TL431ACDBVRE4-ND | TL431ACDBVRE4 | TL431ACDBVRE4 | TL431ACDBVRE4 |
| Product Name | SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| Package Type | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VIN | 37 volts | ||||
| Operating Temperature | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |