The TL1431C is a precision programmable reference with an adjustable output voltage range from 2.5V to 36V, designed for applications including shunt regulation and voltage monitoring. It is available in an 8-pin SOIC package measuring 3.90mm × 4.90mm, characterized for operation from 0°C to 70°C, with a typical output impedance of 0.2Ω and an initial voltage tolerance of 0.4%. The device requires a minimum cathode current of 1mA to operate and provides a sharp turn-on characteristic suitable for Zener diode replacement.
Precision Adjustable (Programmable) Shunt Reference 8-SOIC 0 to 70
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC
Voltage References Prec Adj (Prgrmbl) Shunt Reference
IC VREF SHUNT ADJ 0.4% 8SOIC
IC VREF SHUNT ADJ 0.4% 8SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL1431CDG4 | TL1431CDG4-ND | TL1431CDG4 | TL1431CDG4 | TL1431CDG4 |
| Product Name | TL1431 Precision Adjustable (Programmable) Shunt Reference | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | |||
| Package Type | Other; SOIC,TO-92,TSSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| VREF | 2.5 to 36 volts | 2.5 volts |