Texas Instruments TL431A Adjustable Precision Shunt Regulator TL431AID

Description
Adjustable Precision Shunt Regulator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A Adjustable Precision Shunt Regulator - TL431AID - Texas Instruments
Dallas, TX, United States
TL431A Adjustable Precision Shunt Regulator
TL431AID
TL431A Adjustable Precision Shunt Regulator TL431AID
Adjustable Precision Shunt Regulator 8-SOIC -40 to 85

Adjustable Precision Shunt Regulator 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.5V 36V 100mA SOIC Precision Voltage Reference IC
693-TL431AID
2.5V 36V 100mA SOIC Precision Voltage Reference IC 693-TL431AID
Adjustable Shunt Voltage Reference IC, 2.5V-36V, 100mA, 1% Tol, 8-SOIC Product overview: TL431AID from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AID can be used for catalog matching and distributor lookup.

Adjustable Shunt Voltage Reference IC, 2.5V-36V, 100mA, 1% Tol, 8-SOIC Product overview: TL431AID from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431AID - 081267-TL431AID - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AID
081267-TL431AID
PMIC - PMIC - Voltage Reference - TL431AID 081267-TL431AID
Manufacturer: Texas Instruments Win Source Part Number: 081267-TL431AID Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431ACDR; TL431AIDT; TL431AIYD; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial Quantity per package: 75

Manufacturer: Texas Instruments
Win Source Part Number: 081267-TL431AID
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431ACDR; TL431AIDT; TL431AIYD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 75

Buy Now Datasheet
Voltage Reference - 296-1288-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-1288-5-ND
Voltage Reference 296-1288-5-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431AID
Voltage References TL431AID
Voltage References Adj Shunt

Voltage References Adj Shunt

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, Soic-8;; Msl Texas Instruments - 27AJ0153 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Soic-8;; Msl Texas Instruments
27AJ0153
Voltage Ref, Shunt, 2.495V-36V, Soic-8;; Msl Texas Instruments 27AJ0153
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - TL431AID - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AID
PMIC - Voltage Reference TL431AID
IC VREF SHUNT ADJ 1% 8SOIC

IC VREF SHUNT ADJ 1% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431AID 693-TL431AID 081267-TL431AID 296-1288-5-ND TL431AID 27AJ0153 TL431AID
Product Name TL431A Adjustable Precision Shunt Regulator 2.5V 36V 100mA SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431AID Voltage Reference Voltage References Voltage Ref, Shunt, 2.495V-36V, Soic-8;; Msl Texas Instruments PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener
VREF Type Programmable
Package Type Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP Other; D SOT23; Other; SOT-23-3 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC
VREF 2.5 to 36 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM136-5.0 5.0V Reference Diode - LM136H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
8 suppliers
LM185-ADJ Adjustable Micropower Voltage Reference - LM185H-2.5 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
8 suppliers