Adjustable Precision Shunt Regulator 3-TO-92 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 094808-TL431ACLP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 1k pcs
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
2.495V~36V ±1% 100mA Adjustable TO-92-3 Voltage References ROHS
Voltage References Adj Shunt
IC VREF SHUNT ADJ 1% TO92-3
VOLTAGE REFERENCE, SHUNT - ADJ, TO-92; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431ACLP | 094808-TL431ACLP | 296-1287-ND | TL431ACLP | TL431ACLP | TL431ACLP | 27AJ0149 |
| Product Name | TL431A Adjustable Precision Shunt Regulator | PMIC - PMIC - Voltage Reference - TL431ACLP | Voltage Reference | Power Supply Chip >> Voltage References | Voltage References | PMIC - Voltage Reference | Voltage Reference, Shunt Adj, To-92; Svhc Texas Instruments |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | ||||
| VREF Type | Programmable | ||||||
| Package Type | Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP | TO-92; Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | |||
| VREF | 2.5 to 36 volts | 2.5 to 36 volts |