Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
TL4051C12 Precision Micropower Shunt Voltage Reference
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3
1.225-V, 0.5% 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: TL4051C12QDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4051C12QDBZR can be used for catalog matching and distributor lookup.
Voltage References Precision Micropower Shunt Vltg Ref
IC VREF SHUNT 0.5% SOT23-3
IC VREF SHUNT 0.5% SOT23-3
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL4051C12QDBZR | TL4051C12QDBZR | 296-22838-2-ND | 693-TL4051C12QDBZR | TL4051C12QDBZR | TL4051C12QDBZR | TL4051C12QDBZR |
| Product Name | TL4051C12 Precision Micropower Shunt Voltage Reference | Voltage Reference | SOT-23 Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | ||||
| Package Type | Other; SC70,SOT-23 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.23 volts | 1.23 volts |