Texas Instruments TL431A Adjustable Precision Shunt Regulator TL431AIDBVR

Description
Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A Adjustable Precision Shunt Regulator - TL431AIDBVR - Texas Instruments
Dallas, TX, United States
TL431A Adjustable Precision Shunt Regulator
TL431AIDBVR
TL431A Adjustable Precision Shunt Regulator TL431AIDBVR
Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85

Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL431AIDBVR
SOT-23 Precision Voltage Reference IC 693-TL431AIDBVR
Adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: TL431AIDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDBVR can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: TL431AIDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431AIDBVR - 032416-TL431AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AIDBVR
032416-TL431AIDBVR
PMIC - PMIC - Voltage Reference - TL431AIDBVR 032416-TL431AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 032416-TL431AIDBVR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Family Name: TL431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431AIL5T; TL431ACL5T; TL431IL5T; TL431BW5-7; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 032416-TL431AIDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Family Name: TL431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431AIL5T; TL431ACL5T; TL431IL5T; TL431BW5-7;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Reference - 296-15237-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-15237-2-ND
Voltage Reference 296-15237-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-15237-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-15237-1-ND
Voltage Reference 296-15237-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-15237-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-15237-6-ND
Voltage Reference 296-15237-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, Sot-23-5; Voltage Reference Type Texas Instruments - 29AH7976 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sot-23-5; Voltage Reference Type Texas Instruments
29AH7976
Voltage Ref, Shunt, 2.495V-36V, Sot-23-5; Voltage Reference Type Texas Instruments 29AH7976
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-5; Voltage Reference Type:Shunt - Adjustable; Product Range:TL43xx Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-5; Voltage Reference Type:Shunt - Adjustable; Product Range:TL43xx Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - TL431AIDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AIDBVR
PMIC - Voltage Reference TL431AIDBVR
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AIDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AIDBVR
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431AIDBVR
Voltage References TL431AIDBVR
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431AIDBVR 693-TL431AIDBVR 032416-TL431AIDBVR 296-15237-2-ND 29AH7976 TL431AIDBVR TL431AIDBVR TL431AIDBVR
Product Name TL431A Adjustable Precision Shunt Regulator SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431AIDBVR Voltage Reference Voltage Ref, Shunt, 2.495V-36V, Sot-23-5; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753
VREF 2.5 to 36 volts 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-1.2 Micropower Voltage Reference - LM385BLPR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
 - LM385AXM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
LM385-2.5 Micropower Voltage Reference - LM385DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
10 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers