VAST STOCK CO., LIMITED Datasheets for Voltage Reference Chips

Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Switching Controllers ANA DUAL OP AMP/VOLT REF
Switching Controllers Constant Vtg/Current SecondarySide Cntlr
Voltage References +5V Precision Voltage Reference
Voltage References 0.05% 20ppm/-C Drift Precision Series Voltage Reference with Shutdown EnableG 5-SOT-23 -40 to 125
Voltage References 0.2% 50ppm/-C Drift Precision Series Voltage Reference with Shutdown Enable 5-SOT-23 -40 to 85
Voltage References 1.2V Micro Pwr
Voltage References 13v, 12mA
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-SOT-23 -40 to 85
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-SOT-23 0 to 70
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-TO-92 0 to 70
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-TO-92
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 8-SOIC -40 to 85
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 8-SOIC 0 to 70
Voltage References 2.5 Integrated
Voltage References 2.5-36V ADJ 1-100mA
Voltage References 2.5-V Integrated Reference Circuit
Voltage References 2.5V Integr Ref Circuit
Voltage References 2.5V Micro Pwr
Voltage References 2.5V Precision
Voltage References 2.5V
Voltage References 4.096 V
Voltage References 4.096V
Voltage References Adj 2.5V, 0.5% Tol Shunt Regulator
Voltage References Adj 2.5V, 1% Tol Shunt Regulator
Voltage References Adj 2.5V, 2% Tol Shunt Regulator
Voltage References Adj High Prec Shunt
Voltage References Adj Prec Shunt
Voltage References Adj Prec Zener Shunt Reg
Voltage References Adj Precision Shunt
Voltage References ADJUSTABLE 1.24- 16 V +/-1
Voltage References Adjustable Prec Shunt Reg
Voltage References Adjustable Precision Shunt Regulator
Voltage References Adjustable/2.5V 1% Tolerance Shunt
Voltage References ANA 2.5V PROG SHUNT REF
Voltage References Automotive SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Voltage References Dual
Voltage References Hi Precision Micro Pwr Shunt Regulator
Voltage References High Prec Buffered Voltage Reference
Voltage References High Precision
Voltage References Lo-Vtg 1.24V Adj Prec Shunt Reg
Voltage References Low Vltg Adj Shunt Reg
Voltage References LOW-VLTG, 1.24V, ADJ PREC SHUNT REG
Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85
Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-TO-92 0 to 70
Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-TO-92
Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85
Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 0 to 70
Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23
Voltage References Micropower Shunt Voltage Reference 3-SOT-23 0 to 70
Voltage References Micropwr Integr Prec Vltg Ref
Voltage References Micropwr Integrated Precision
Voltage References MICROPWR SHUNT VLTG REF
Voltage References PREC LDO VLTG REF
Voltage References Prec LDO Vtg Ref
Voltage References PREC MICROPWR LDO VLTG REF
Voltage References Prec MicroPwr LDO Vtg Ref
Voltage References Prec MicroPwr Series Vtg Ref
Voltage References Prec MicroPwr Shunt Vtg Ref
Voltage References PRECISE LN 20 MA LDO REG
Voltage References Precision Buffered Voltage Reference
Voltage References Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Voltage References Precision Micropower Low Dropout Voltage Reference 8-SOIC 0 to 70
Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Voltage References Precision Shunt
Voltage References Program Shunt Reg
Voltage References PROGRAMMABLE PREC
Voltage References PROGRAMMABLE PRECISION
Voltage References Programmable Shunt Regulator 2%
Voltage References Programmabled Shunt Regulator 0.5%
Voltage References Programmabled Shunt Regulator 1%
Voltage References Programmabled Shunt Regulator 2%
Voltage References Shunt Regulator 2.5V Programmable
Voltage References SHUNT-REG 0.5% SOT- 23F IN
Voltage References SHUNT-REG 1% SOT-23 F INDU
Voltage References SOP-8 Shunt
Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23
Voltage References TO-92 Shunt
Voltage References Voltage and Current

<< Prev Next >>