onsemi PMIC - PMIC - Voltage Reference - TL431ACLPG TL431ACLPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 053175-TL431ACLPG Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 053175-TL431ACLPG Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL431ACLPG - 053175-TL431ACLPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431ACLPG
053175-TL431ACLPG
PMIC - PMIC - Voltage Reference - TL431ACLPG 053175-TL431ACLPG
Manufacturer: ON Semiconductor Win Source Part Number: 053175-TL431ACLPG Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 053175-TL431ACLPG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
-36V 100mA Precision Voltage Reference IC
693-TL431ACLPG
-36V 100mA Precision Voltage Reference IC 693-TL431ACLPG
Adj. Voltage Ref 1%-36V, 100mA, TO-92 Product overview: TL431ACLPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, -36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACLPG can be used for catalog matching and distributor lookup.

Adj. Voltage Ref 1%-36V, 100mA, TO-92 Product overview: TL431ACLPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, -36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACLPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - TL431ACLPGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431ACLPGOS-ND
Voltage Reference TL431ACLPGOS-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92 (TO-226)

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92 (TO-226)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431ACLPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431ACLPG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431ACLPG
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site
Power Supply Chip >> Voltage References - TL431ACLPG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL431ACLPG
Power Supply Chip >> Voltage References TL431ACLPG
2.495V~36V ±1% 100mA Adjustable TO-92 Voltage References ROHS

2.495V~36V ±1% 100mA Adjustable TO-92 Voltage References ROHS

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi - 88H5149 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi
88H5149
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi 88H5149
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Reference, Precision, Shunt Adjustable, Tl431A Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant Onsemi - 62M0614 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Precision, Shunt Adjustable, Tl431A Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant Onsemi
62M0614
Voltage Reference, Precision, Shunt Adjustable, Tl431A Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant Onsemi 62M0614
Voltage Reference, Precision, Shunt - Adjustable, TL431A Series, 2.495V to 36V, TO-226AA-3 RoHS Compliant: Yes

Voltage Reference, Precision, Shunt - Adjustable, TL431A Series, 2.495V to 36V, TO-226AA-3 RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92
70099639
VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92 70099639
VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92

VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431ACLPG
Voltage References TL431ACLPG
Voltage References 2.5-36V ADJ 1-100mA

Voltage References 2.5-36V ADJ 1-100mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 053175-TL431ACLPG 693-TL431ACLPG TL431ACLPGOS-ND TL431ACLPG TL431ACLPG 88H5149 62M0614 70099639 TL431ACLPG
Product Name PMIC - PMIC - Voltage Reference - TL431ACLPG -36V 100mA Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Power Supply Chip >> Voltage References Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi Voltage Reference, Precision, Shunt Adjustable, Tl431A Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant Onsemi VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92 Voltage References
Package Type TO-92; Other; TO-92-3 Other; TO-92 Other; TO-226-3, TO-92-3 Long Body Other; TO-226-3, TO-92-3 Long Body TO-92 TO-92; Other; TO-92
Life Cycle Stage Active Active
TC 50 ppm/C 50 ppm/C 50 ppm/C
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Type Shunt / Zener; Shunt, Programmable, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST - 1141583-ADS1014IDGST - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Voltage Reference - ISL21009BFB850ZS2568-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
3 suppliers