Semtech Corp. Voltage Reference SC431LCSK-25TRT

Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.25% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.25% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - SC431LCSK-25TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
SC431LCSK-25TR-ND
Voltage Reference SC431LCSK-25TR-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.25% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.25% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
1.24V SOT-23 Precision Voltage Reference IC
693-SC431LCSK-25TRT
1.24V SOT-23 Precision Voltage Reference IC 693-SC431LCSK-25TRT
Three Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3, ROHS COMPLIANT, SOT-23, 3 PIN Product overview: SC431LCSK-25TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LCSK-25TRT can be used for catalog matching and distributor lookup.

Three Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3, ROHS COMPLIANT, SOT-23, 3 PIN Product overview: SC431LCSK-25TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LCSK-25TRT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1250892-SC431LCSK-25TRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1250892-SC431LCSK-25TRT
Integrated Circuits (ICs) - PMIC - Voltage Reference 1250892-SC431LCSK-25TRT
Win Source Part Number: 1250892-SC431LCSK-25 TRT Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.25% Current - Output: 100 mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 16 V Voltage - Output (Min/Fixed): 1.24V Current - Cathode: 100 µA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SC431LCSK25TRT,SC431 LCSK-25TR,SC431LCSK- 25CT,SC431LCSK-25DKR Base Product Number: SC431 Product Status: Obsolete

Win Source Part Number: 1250892-SC431LCSK-25TRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.25%
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 16 V
Voltage - Output (Min/Fixed): 1.24V
Current - Cathode: 100 µA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SC431LCSK25TRT,SC431LCSK-25TR,SC431LCSK-25CT,SC431LCSK-25DKR
Base Product Number: SC431
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Reference - SC431LCSK-25TRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SC431LCSK-25TRT
PMIC - Voltage Reference SC431LCSK-25TRT
IC VREF SHUNT ADJ 0.25% SOT23-3

IC VREF SHUNT ADJ 0.25% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SC431LCSK-25TRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SC431LCSK-25TRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SC431LCSK-25TRT
IC VREF SHUNT ADJ 0.25% SOT23-3

IC VREF SHUNT ADJ 0.25% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
SC431LCSK-25TRT
Voltage References SC431LCSK-25TRT
Voltage References ADJ LV SHUNT REG. SOT-23

Voltage References ADJ LV SHUNT REG. SOT-23

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number SC431LCSK-25TR-ND 693-SC431LCSK-25TRT 1250892-SC431LCSK-25TRT SC431LCSK-25TRT SC431LCSK-25TRT SC431LCSK-25TRT
Product Name Voltage Reference 1.24V SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3 SOT23; Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3
Accuracy 0.2500 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Voltage Reference IC - 693-LM103H-3.0 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
PMIC - Voltage Reference - ADR06BRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details