Adjustable Precision Shunt Regulator 8-TSSOP 0 to 70
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-TSSOP
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-TSSOP
Adjustable precision shunt regulator 8-TSSOP 0 to 70 Product overview: TL431ACPWR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054821-TL431ACPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-TSSOP
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
IC VREF SHUNT ADJ 1% 8TSSOP
IC VREF SHUNT ADJ 1% 8TSSOP
Voltage References Adj Shunt
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431ACPWR | 296-TL431ACPWRCT-ND | 693-TL431ACPWR | 054821-TL431ACPWR | TL431ACPWR | TL431ACPWR | TL431ACPWR |
| Product Name | TL431A Adjustable Precision Shunt Regulator | Voltage Reference | TSSOP Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL431ACPWR | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP | Other; "8-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | Other; 8-TSSOP | SSOP | Other; 8-TSSOP (0.173\", 4.40mm Width) | |
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 34 ppm/C |