Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-VSSOP -40 to 125
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA 8-VSSOP
5V Precision Voltage Reference IC, 10mA, 0.05% Tol, VSSOP Product overview: REF5050IDGKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5050IDGKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1242371-REF5050IDGKT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC VREF SERIES 0.05% 8VSSOP
VOLTAGE REF, SERIES, 5V, VSSOP-8; Voltage Reference Type:Series - Fixed; Product Range:REF5050 Series; Reference Voltage:5V; Initial Accuracy:0.05%; Temperature Coefficient:± 2.5ppm/°C; Voltage Reference Case Style:VSSOP; No. of RoHS Compliant: Yes
IC VREF SERIES 0.05% 8VSSOP
Voltage References Lo Noise Very Lo Drift Prec Vltg Ref
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5050IDGKT | 296-24507-2-ND | 693-REF5050IDGKT | 1242371-REF5050IDGKT | REF5050IDGKT | 28AH4825 | REF5050IDGKT | REF5050IDGKT |
| Product Name | REF5050 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | Voltage Reference | 5V 10mA Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF5050IDGKT | PMIC - Voltage Reference | Voltage Ref, Series, 5V, Vssop-8; Voltage Reference Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Package Type | Other; SOIC,VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | SSOP | Other; VSSOP | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| VREF | 5 volts | 5 volts | 5 volts | |||||
| TC | 2.5 ppm/C | 3 ppm/C | ||||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | |||||
| Accuracy | 0.0500 % | 0.0500 % | 0.0500 % |