onsemi Voltage Reference TL431ACDG

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL431ACDGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431ACDGOS-ND
Voltage Reference TL431ACDGOS-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431ACDG - 1268308-TL431ACDG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431ACDG
1268308-TL431ACDG
PMIC - PMIC - Voltage Reference - TL431ACDG 1268308-TL431ACDG
Manufacturer: ON Semiconductor Win Source Part Number: 1268308-TL431ACDG Packaging: Tube Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 36V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: TL431 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V

Manufacturer: ON Semiconductor
Win Source Part Number: 1268308-TL431ACDG
Packaging: Tube
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: TL431
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V

Buy Now
Singapore, Singapore
36V 100mA SOIC Precision Voltage Reference IC
693-TL431ACDG
36V 100mA SOIC Precision Voltage Reference IC 693-TL431ACDG
Adj. Voltage Ref 2.5-36V, 100mA, 1% Acc, SOIC Product overview: TL431ACDG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACDG can be used for catalog matching and distributor lookup.

Adj. Voltage Ref 2.5-36V, 100mA, 1% Acc, SOIC Product overview: TL431ACDG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC VREF SHUNT 36V 1% 8SOIC - 598-TL431ACDG - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 36V 1% 8SOIC
598-TL431ACDG
IC VREF SHUNT 36V 1% 8SOIC 598-TL431ACDG
IC VREF SHUNT 36V 1% 8SOIC

IC VREF SHUNT 36V 1% 8SOIC

Supplier's Site
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi - 45J2294 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi
45J2294
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi 45J2294
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Voltage Reference, Precision, Shunt Adjustable, Tl431A Series, 2.495V To 36V, Soic-8 Rohs Compliant Onsemi - 72T2649 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Precision, Shunt Adjustable, Tl431A Series, 2.495V To 36V, Soic-8 Rohs Compliant Onsemi
72T2649
Voltage Reference, Precision, Shunt Adjustable, Tl431A Series, 2.495V To 36V, Soic-8 Rohs Compliant Onsemi 72T2649
Voltage Reference, Precision, Shunt - Adjustable, TL431A Series, 2.495V to 36V, SOIC-8 RoHS Compliant: Yes

Voltage Reference, Precision, Shunt - Adjustable, TL431A Series, 2.495V to 36V, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431ACDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431ACDG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431ACDG
IC VREF SHUNT ADJ 1% 8SOIC

IC VREF SHUNT ADJ 1% 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431ACDG
Voltage References TL431ACDG
Voltage References 2.5-36V ADJ 1-100mA

Voltage References 2.5-36V ADJ 1-100mA

Buy Now Datasheet
PMIC - Voltage Reference - TL431ACDG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431ACDG
PMIC - Voltage Reference TL431ACDG
IC VREF SHUNT ADJ 1% 8SOIC

IC VREF SHUNT ADJ 1% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431ACDGOS-ND 1268308-TL431ACDG 693-TL431ACDG 598-TL431ACDG 45J2294 72T2649 TL431ACDG TL431ACDG TL431ACDG
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL431ACDG 36V 100mA SOIC Precision Voltage Reference IC IC VREF SHUNT 36V 1% 8SOIC Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi Voltage Reference, Precision, Shunt Adjustable, Tl431A Series, 2.495V To 36V, Soic-8 Rohs Compliant Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Programmable, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; SOIC Other; 8-SOIC (0.154, 3.90mm Width) Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
TC 50 ppm/C 50 ppm/C 50 ppm/C
Accuracy 1 % 1 % 1 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
 - LM385AM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details