Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Reference TL4050A10QDCKR

Description
Win Source Part Number: 1099552-TL4050A10QDC KR Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Current - Output: 15 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 10V Noise - 10Hz to 10kHz: 150µVrms Current - Cathode: 110 µA Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TL4050A41QDCKR; TL4050A50QDCKR; LM4040A10IDCKR; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22782-1,TL4050A1 0QDCKRG4-ND,TL4050A1 0QDCKRG4,296-22782-6 ,296-22782-6-NDR,-29 6-22782-1-ND,296-227 82-2,296-22782-2-NDR ,2156-TL4050A10QDCKR ,-TL4050A10QDCKRG4,- TL4050A10QDKRG4-NDR, TEXTISTL4050A10QDCKR ,-TL4050A10QDCKR-NDR ,-296-22782-1-NDR,29 6-22782-1-NDR,-TL405 0A10QDCKRG4-NDR Base Product Number: TL4050
Request a Quote Datasheet
Description
Win Source Part Number: 1099552-TL4050A10QDC KR Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Current - Output: 15 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 10V Noise - 10Hz to 10kHz: 150µVrms Current - Cathode: 110 µA Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TL4050A41QDCKR; TL4050A50QDCKR; LM4040A10IDCKR; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22782-1,TL4050A1 0QDCKRG4-ND,TL4050A1 0QDCKRG4,296-22782-6 ,296-22782-6-NDR,-29 6-22782-1-ND,296-227 82-2,296-22782-2-NDR ,2156-TL4050A10QDCKR ,-TL4050A10QDCKRG4,- TL4050A10QDKRG4-NDR, TEXTISTL4050A10QDCKR ,-TL4050A10QDCKR-NDR ,-296-22782-1-NDR,29 6-22782-1-NDR,-TL405 0A10QDCKRG4-NDR Base Product Number: TL4050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1099552-TL4050A10QDCKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1099552-TL4050A10QDCKR
Integrated Circuits (ICs) - PMIC - Voltage Reference 1099552-TL4050A10QDCKR
Win Source Part Number: 1099552-TL4050A10QDC KR Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Current - Output: 15 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 10V Noise - 10Hz to 10kHz: 150µVrms Current - Cathode: 110 µA Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TL4050A41QDCKR; TL4050A50QDCKR; LM4040A10IDCKR; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22782-1,TL4050A1 0QDCKRG4-ND,TL4050A1 0QDCKRG4,296-22782-6 ,296-22782-6-NDR,-29 6-22782-1-ND,296-227 82-2,296-22782-2-NDR ,2156-TL4050A10QDCKR ,-TL4050A10QDCKRG4,- TL4050A10QDKRG4-NDR, TEXTISTL4050A10QDCKR ,-TL4050A10QDCKR-NDR ,-296-22782-1-NDR,29 6-22782-1-NDR,-TL405 0A10QDCKRG4-NDR Base Product Number: TL4050

Win Source Part Number: 1099552-TL4050A10QDCKR
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Current - Output: 15 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 10V
Noise - 10Hz to 10kHz: 150µVrms
Current - Cathode: 110 µA
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): TL4050A41QDCKR; TL4050A50QDCKR; LM4040A10IDCKR;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22782-1,TL4050A10QDCKRG4-ND,TL4050A10QDCKRG4,296-22782-6,296-22782-6-NDR,-296-22782-1-ND,296-22782-2,296-22782-2-NDR,2156-TL4050A10QDCKR,-TL4050A10QDCKRG4,-TL4050A10QDKRG4-NDR,TEXTISTL4050A10QDCKR,-TL4050A10QDCKR-NDR,-296-22782-1-NDR,296-22782-1-NDR,-TL4050A10QDCKRG4-NDR
Base Product Number: TL4050

Buy Now Datasheet
 - TL4050A10QDCKR - Rochester Electronics
Newburyport, MA, United States
TL4050A Precision micropower shunt voltage reference

TL4050A Precision micropower shunt voltage reference

Supplier's Site Datasheet
Voltage Reference - 296-22782-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22782-2-ND
Voltage Reference 296-22782-2-ND
Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-22782-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22782-6-ND
Voltage Reference 296-22782-6-ND
Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-22782-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22782-1-ND
Voltage Reference 296-22782-1-ND
Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL4050A10QDCKR
Precision Voltage Reference IC 693-TL4050A10QDCKR
Fixed voltage, 0.1%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 125 Product overview: TL4050A10QDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A10QDCKR can be used for catalog matching and distributor lookup.

Fixed voltage, 0.1%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 125 Product overview: TL4050A10QDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A10QDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TL4050A10QDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050A10QDCKR
PMIC - Voltage Reference TL4050A10QDCKR
IC VREF SHUNT 0.1% SC70-5

IC VREF SHUNT 0.1% SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL4050A10QDCKR
Voltage References TL4050A10QDCKR
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050A10QDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050A10QDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050A10QDCKR
IC VREF SHUNT 0.1% SC70-5

IC VREF SHUNT 0.1% SC70-5

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1099552-TL4050A10QDCKR TL4050A10QDCKR 296-22782-2-ND 693-TL4050A10QDCKR TL4050A10QDCKR TL4050A10QDCKR TL4050A10QDCKR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Reference Voltage Reference Precision Voltage Reference IC PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; Tape & Reel SC-70; Other; SOT-SC70-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-23-5 Other; 5-TSSOP, SC-70-5, SOT-353
TC 50 ppm/C 50 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD587TQ - Lingto Electronic Limited
Specs
IQ 4 mA
View Details
Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM336B-2.5 Precision Voltage Reference - LM336BLP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
Integrated Circuits (ICs) - PMIC - Voltage Reference - ISL21009DFB862Z - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Life Cycle Stage Removed
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers