Enhanced Product Low-Noise, Very Low Drift, Precision Voltage Reference 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1242352-REF5025MDTEP
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 6.5ppm/°C
Voltage - Input: 2.7 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 7.5μVp-p
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.25mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ADR423BRZ; V62/10613-04XE; REF5025AQDRQ1; REF5025MDTEP;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
2.5V Precision Voltage Reference, 0.05% Tol, 10mA, 8-SOIC Product overview: REF5025MDTEP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5025MDTEP can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA 8-SOIC
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA 8-SOIC
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA 8-SOIC
IC VREF SERIES 0.05% 8SOIC
Voltage References EP Lo-Noise,Very Lo Drift,Prec Vltg Ref
IC VREF SERIES 0.05% 8SOIC
VOLTAGE REF, SERIES, 2.5V, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:REF5025 Series; Reference Voltage:2.5V; Initial Accuracy:0.05%; Temperature Coefficient:± 4ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5025MDTEP | 1242352-REF5025MDTEP | 693-REF5025MDTEP | 296-27641-2-ND | REF5025MDTEP | REF5025MDTEP | REF5025MDTEP | 28AH4820 |
| Product Name | REF5025-EP Enhanced Product Low-Noise, Very Low Drift, Precision Voltage Reference | PMIC - PMIC - Voltage Reference - REF5025MDTEP | 2.5V 10mA SOIC Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | Voltage Ref, Series, 2.5V, Soic-8; Voltage Reference Type Texas Instruments |
| Package Type | Other; SOIC | Other; 8-SOIC (0.154", 3.90mm Width) | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Other; SOIC | |
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | |||||
| TC | 2.5 ppm/C | 6.5 ppm/C | 6.5 ppm/C | |||||
| IQ | 0.8000 mA | 1.25 mA | 1.25 mA | 1.25 mA | ||||
| Accuracy | 0.0500 % | 0.0500 % | 0.0500 % |