Texas Instruments TL4051A12 Precision Micropower Shunt Voltage Reference TL4051A12IDBZR

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL4051A12IDBZR is a precision micropower shunt voltage reference with a fixed 1.225V output, designed for stable reference voltage in battery-powered and portable applications. It is packaged in a SOT-23-3 case and operates over an ambient temperature range of -40°C to 85°C. The device has a maximum initial tolerance of 0.1% and a temperature coefficient of 50ppm/°C, supports operating currents from 60μA to 12mA, requires no external capacitor, and exhibits typical output noise of 20μV RMS.

Datasheet Summary
Powered by GS/AI

The TL4051A12IDBZR is a precision micropower shunt voltage reference with a fixed 1.225V output, designed for stable reference voltage in battery-powered and portable applications. It is packaged in a SOT-23-3 case and operates over an ambient temperature range of -40°C to 85°C. The device has a maximum initial tolerance of 0.1% and a temperature coefficient of 50ppm/°C, supports operating currents from 60μA to 12mA, requires no external capacitor, and exhibits typical output noise of 20μV RMS.

Suppliers

Company
Product
Description
Supplier Links
TL4051A12 Precision Micropower Shunt Voltage Reference - TL4051A12IDBZR - Texas Instruments
Dallas, TX, United States
TL4051A12 Precision Micropower Shunt Voltage Reference
TL4051A12IDBZR
TL4051A12 Precision Micropower Shunt Voltage Reference TL4051A12IDBZR
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-22827-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22827-2-ND
Voltage Reference 296-22827-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL4051A12IDBZR - 054813-TL4051A12IDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4051A12IDBZR
054813-TL4051A12IDBZR
PMIC - PMIC - Voltage Reference - TL4051A12IDBZR 054813-TL4051A12IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 054813-TL4051A12IDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054813-TL4051A12IDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TL4051A12IDBZR - Rochester Electronics
Newburyport, MA, United States
TL4051A12 Precision Micropower Shunt Voltage Reference

TL4051A12 Precision Micropower Shunt Voltage Reference

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL4051A12IDBZR
SOT-23 Precision Voltage Reference IC 693-TL4051A12IDBZR
1.225-V, 0.1% 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: TL4051A12IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4051A12IDBZR can be used for catalog matching and distributor lookup.

1.225-V, 0.1% 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: TL4051A12IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4051A12IDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL4051A12IDBZR
Voltage References TL4051A12IDBZR
Voltage References 1.2V 0.1% shunt regulator

Voltage References 1.2V 0.1% shunt regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4051A12IDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4051A12IDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4051A12IDBZR
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - TL4051A12IDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4051A12IDBZR
PMIC - Voltage Reference TL4051A12IDBZR
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL4051A12IDBZR 296-22827-2-ND 054813-TL4051A12IDBZR TL4051A12IDBZR 693-TL4051A12IDBZR TL4051A12IDBZR TL4051A12IDBZR TL4051A12IDBZR
Product Name TL4051A12 Precision Micropower Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - TL4051A12IDBZR SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-2.5 Micropower Voltage Reference - LM385BDRE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385BZ-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
6 suppliers
LM136-5.0 5.0V Reference Diode - LM136H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
8 suppliers