VAST STOCK CO., LIMITED Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| Circuit Breakers 20A TWO POLE ROCKER RAISED COLLAR NO CVR | |
| Circuit Breakers 3 POLE 15A | |
| Circuit Breakers 4P 15A 8PIN CIRCUIT BREAKER | |
| Circuit Breakers CBE TA45-ABNVF200U4 | |
| Circuit Breakers CBE TMF12-221S-10 | |
| Circuit Breakers CBE TMT12-211S-0 6-TZZ02 | |
| Circuit Breakers Mag Circuit Breaker | |
| Circuit Breakers Magnetic and Hydraulic-Magnetic Circuit Breaker 8340-F | |
| Circuit Breakers Thermal aircraft style circuit breaker, temperature-compensa ted and explosion-proof | |
| Circuit Breakers Thermal circuit breaker with threadneck mounting, temperature-compensa ted and explosion-proof | |
| Circuit Breakers Thermal-magnetic circuit breaker with threadneck mounting and push-pull actuation | |
| Circuit Breakers Therman Circ Breaker, 13A, 2 pole, blade terminal, Orange Rocker with Illumination, On-Off legend | |
| Circuit Breakers TMC 71C 05A | |
| Circuit Breakers TMC 71C 10A | |
| Circuit Breakers TMC 71C 25A | |
| Circuit Breakers TMC 72C 05A | |
| Circuit Breakers TMC 73D 10A |