Series Voltage Reference IC Fixed 2.5V V ±0.05% 4mA 8-VSSOP
Series Voltage Reference IC Fixed 2.5V V ±0.05% 4mA 8-VSSOP
Series Voltage Reference IC Fixed 2.5V V ±0.05% 4mA 8-VSSOP
2.5V Precision Voltage Reference IC, 5ppm/°C, 8-Pin VSSOP Product overview: REF6025IDGKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF6025IDGKT can be used for catalog matching and distributor lookup.
VOLTAGE REF, SERIES, 2.5V, VSSOP-8; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.05%; Temperature Coefficient:5ppm/°C;
IC VREF SERIES 0.05% 8VSSOP
Voltage References 5ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125
IC VREF SERIES 0.05% 8VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-44916-6-ND | 693-REF6025IDGKT | 28AH4826 | REF6025IDGKT | REF6025IDGKT | REF6025IDGKT |
| Product Name | Voltage Reference | 2.5V Precision Voltage Reference IC | Voltage Ref, Series, 2.5V, Vssop-8; Voltage Reference Type Texas Instruments | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | ||||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | SSOP | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| TC | 5 ppm/C | 5 ppm/C | ||||
| IQ | 1.1 mA | 1.1 mA | ||||
| Accuracy | 0.0500 % | 0.0500 % |