Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA 8-SOIC
IC VREF SERIES 0.05% 8SOIC
IC VREF SERIES 0.05% 8SOIC
Voltage References Low Noise Very Low Drift Prec Vltg Ref
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5050IDG4 | 296-27967-5-ND | REF5050IDG4 | REF5050IDG4 | REF5050IDG4 |
| Product Name | REF5050 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Package Type | Other; SOIC,VSSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 5 volts | 5 volts | |||
| TC | 2.5 ppm/C | 3 ppm/C | |||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | ||
| Accuracy | 0.0500 % | 0.0500 % |