Precision Adjustable (Programmable) Shunt Reference 3-TO-92 0 to 70
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92-3
Manufacturer: Texas Instruments
Win Source Part Number: 032310-TL1431CLP
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±0.4%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3
Adjustable Shunt Voltage Reference, 36V, 100mA, TO-92 Product overview: TL1431CLP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431CLP can be used for catalog matching and distributor lookup.
Voltage References Prog Adj Shunt
IC VREF SHUNT ADJ 0.4% TO92-3
IC VREF SHUNT ADJ 0.4% TO92-3
VOLTAGE REF, SHUNT, 2.5V-36V, TO-226AA-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL1431 Series; Reference Voltage:2.5V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:-; Voltage Reference Case Style:TO-226AA;RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL1431CLP | 296-10130-5-ND | 032310-TL1431CLP | TL1431CLP | 693-TL1431CLP | TL1431CLP | TL1431CLP | TL1431CLP | 27AJ0133 |
| Product Name | TL1431 Precision Adjustable (Programmable) Shunt Reference | Voltage Reference | PMIC - PMIC - Voltage Reference - TL1431CLP | 36V 100mA Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage Ref, Shunt, 2.5V-36V, To-226Aa-3; Voltage Reference Type Texas Instruments | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | Programmable | ||||||
| Package Type | Other; SOIC,TO-92,TSSOP | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92-3 | TO-92; Other; TO-92 | Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226AA | ||
| VREF | 2.5 to 36 volts | 2.5 volts | 2.5 to 36 volts | ||||||
| TC | 23 ppm/C |