MaxLinear, Inc. 5V 20mA SOT-23 Precision Voltage Reference IC SPX385AM-L-5-0/TR

Description
V-Ref Precision 5V 20mA 3-Pin SOT-23 T/R Product overview: SPX385AM-L-5-0/TR from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX385AM-L-5-0/T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
V-Ref Precision 5V 20mA 3-Pin SOT-23 T/R Product overview: SPX385AM-L-5-0/TR from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX385AM-L-5-0/T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 20mA SOT-23 Precision Voltage Reference IC
693-SPX385AM-L-5-0/TR
5V 20mA SOT-23 Precision Voltage Reference IC 693-SPX385AM-L-5-0/TR
V-Ref Precision 5V 20mA 3-Pin SOT-23 T/R Product overview: SPX385AM-L-5-0/TR from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX385AM-L-5-0/T R can be used for catalog matching and distributor lookup.

V-Ref Precision 5V 20mA 3-Pin SOT-23 T/R Product overview: SPX385AM-L-5-0/TR from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX385AM-L-5-0/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - SPX385AM-L-5-0/TR - 066011-SPX385AM-L-5-0/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SPX385AM-L-5-0/TR
066011-SPX385AM-L-5-0/TR
PMIC - PMIC - Voltage Reference - SPX385AM-L-5-0/TR 066011-SPX385AM-L-5-0/TR
Manufacturer: Exar Corporation Win Source Part Number: 066011-SPX385AM-L-5- 0/TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 066011-SPX385AM-L-5-0/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
SPX385AM-L-5-0/TR
Voltage References SPX385AM-L-5-0/TR
Voltage References MICROPOWER VOLTAGE REFERENCE

Voltage References MICROPOWER VOLTAGE REFERENCE

Buy Now Datasheet
PMIC - Voltage Reference - SPX385AM-L-5-0/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SPX385AM-L-5-0/TR
PMIC - Voltage Reference SPX385AM-L-5-0/TR
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-SPX385AM-L-5-0/TR 066011-SPX385AM-L-5-0/TR SPX385AM-L-5-0/TR SPX385AM-L-5-0/TR
Product Name 5V 20mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - SPX385AM-L-5-0/TR Voltage References PMIC - Voltage Reference
Type Precision Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM136-5.0 5.0V Reference Diode - LM136H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
9 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details