Three Terminal Voltage Reference, 1 Output, 5V, PDSO8
Win Source Part Number: 1089284-REF6150IDGKT
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 8ppm/°C
Current - Output: 3 mA
Voltage - Input: 5.3V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 1.15mA
Voltage - Output (Min/Fixed): 5V
Noise - 0.1Hz to 10Hz: 3µVp-p
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): REF6125IDGKR; REF6130IDGKR; REF6133IDGKR;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-44932-6,TEXTISRE
Base Product Number: REF6150
Series Voltage Reference IC Fixed 5V V ±0.05% 3mA 8-VSSOP
Series Voltage Reference IC Fixed 5V V ±0.05% 3mA 8-VSSOP
5-V, 8-ppm/°C high-precision voltage reference with integrated buffer & enable pin 8-VSSOP -40 to 125 Product overview: REF6150IDGKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF6150IDGKT can be used for catalog matching and distributor lookup.
Voltage References 8ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125
IC VREF SERIES 0.05% 8VSSOP
IC VREF SERIES 0.05% 8VSSOP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF6150IDGKT | 1089284-REF6150IDGKT | 296-44932-2-ND | 693-REF6150IDGKT | REF6150IDGKT | REF6150IDGKT | REF6150IDGKT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Reference | Voltage Reference | Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Package Type | Other; VSSOP8 | Other; Tape & Reel | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Life Cycle Stage | Active | Active | |||||
| TC | 8 ppm/C | 8 ppm/C | |||||
| IQ | 1.15 mA | 1.15 mA | 1.15 mA | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |