Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO3
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3
Fixed voltage, 0.5%, 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: TL4050C41IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050C41IDBZT can be used for catalog matching and distributor lookup.
IC VREF SHUNT 0.5% SOT23-3
IC VREF SHUNT 0.5% SOT23-3
Voltage References Precision Micropower Shunt Vltg Ref
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL4050C41IDBZT | 296-TL4050C41IDBZTDKR-ND | 693-TL4050C41IDBZT | TL4050C41IDBZT | TL4050C41IDBZT | TL4050C41IDBZT |
| Product Name | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | |
| Package Type | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| Life Cycle Stage | Active | Active | ||||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | ||
| TC | 50 ppm/C |