The TL430CLPE3 is a 3-terminal adjustable shunt regulator from Texas Instruments, designed for applications requiring precise voltage regulation. It offers a programmable output voltage range from 3 V to 30 V, which can be set using two external resistors. The device features low output resistance and low output noise, making it suitable for sensitive applications. It has a sink capability of up to 100 mA and operates within a temperature range of 0°C to 70°C. The TL430 is characterized by excellent temperature stability and can serve as a replacement for Zener diodes in various applications, providing improved performance.
Adjustable Shunt Regulator 3-TO-92 0 to 70
Shunt Voltage Reference IC Adjustable 2.75V 30VV ±9.09% 100mA TO-92-3
Voltage References Adjustable Shunt Regulator
IC VREF SHUNT ADJ 9.09% TO92-3
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL430CLPE3 | TL430CLPE3-ND | TL430CLPE3 | TL430CLPE3 |
| Product Name | TL430 Adjustable Shunt Regulator | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | ||
| Package Type | Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | |
| VREF | 2.75 to 30 volts | 2.75 volts |