Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
4.096V Precision Voltage Reference, 3ppm/°C, 10mA, 8-SOIC Product overview: REF5040AIDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5040AIDR can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 4.096V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 4.096V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 4.096V V ±0.1% 10mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1091855-REF5040AIDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 4.296 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC VREF SERIES 0.1% 8SOIC
Voltage References Lo Noise Very Low Drift Prec VLTG REF
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5040AIDR | 693-REF5040AIDR | 296-46190-6-ND | 1091855-REF5040AIDR | REF5040AIDR | REF5040AIDR |
| Product Name | REF5040 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | 4.096V 10mA SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - REF5040AIDR | PMIC - Voltage Reference | Voltage References |
| Package Type | Other; SOIC,VSSOP | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | SOIC | |
| VREF | 4.1 volts | |||||
| TC | 2.5 ppm/C | 8 ppm/C | 8 ppm/C | |||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | ||
| Accuracy | 0.0500 % | 0.1000 % |