Automotive Catalog Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
5V Precision Voltage Reference, Low Noise, 10mA, 0.1% Tol, 8-SOIC Product overview: REF5050AQDRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5050AQDRQ1 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 5V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 5V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 5V V ±0.1% 10mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 806199-REF5050AQDRQ1
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Current - Output: 10mA
Voltage - Input: 5.2V ~ 18V
Output Type: Fixed
Reference Type: Series
Current - Supply: 1.2mA
Voltage - Output (Min/Fixed): 5V
Noise - 0.1Hz to 10Hz: 15μVp-p
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: REF5050
IC VREF SERIES 0.1% 8SOIC
Voltage References AC Lo NoiseVery Low DriftPrec Vltg REF
VOLT REF, SERIES - FIXED, 5V, SOIC-8 ROHS COMPLIANT: YES
IC VREF SERIES 0.1% 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5050AQDRQ1 | 693-REF5050AQDRQ1 | 296-27885-2-ND | 806199-REF5050AQDRQ1 | REF5050AQDRQ1 | REF5050AQDRQ1 | 04AJ4442 | REF5050AQDRQ1 |
| Product Name | REF5050A-Q1 Automotive Catalog Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | 5V 10mA SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - REF5050AQDRQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Volt Ref, Series Fixed, 5V, Soic-8 Rohs Compliant Texas Instruments | PMIC - Voltage Reference |
| Package Type | Other; SOIC | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| VREF | 5 volts | 5 volts | ||||||
| TC | 2.5 ppm/C | 8 ppm/C | 8 ppm/C | |||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | ||||
| Accuracy | 0.0500 % | 0.1000 % |