Texas Instruments TL4051A12 Precision Micropower Shunt Voltage Reference TL4051A12QDBZR

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL4051A12QDBZR is a precision micropower shunt voltage reference with a fixed 1.225V output, designed for stable operation in battery-powered and automotive applications. It is housed in a SOT-23-3 package and operates over an ambient temperature range of -40°C to 125°C. The device supports a wide operating current range from 60μA to 12mA, offers a maximum initial tolerance of 0.1%, and has a temperature coefficient of 50ppm/°C. It is stable with all capacitive loads and requires no external output capacitor. The part meets RoHS standards and is lead-free with a Level-1 MSL rating for reflow soldering.

Datasheet Summary
Powered by GS/AI

The TL4051A12QDBZR is a precision micropower shunt voltage reference with a fixed 1.225V output, designed for stable operation in battery-powered and automotive applications. It is housed in a SOT-23-3 package and operates over an ambient temperature range of -40°C to 125°C. The device supports a wide operating current range from 60μA to 12mA, offers a maximum initial tolerance of 0.1%, and has a temperature coefficient of 50ppm/°C. It is stable with all capacitive loads and requires no external output capacitor. The part meets RoHS standards and is lead-free with a Level-1 MSL rating for reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
TL4051A12 Precision Micropower Shunt Voltage Reference - TL4051A12QDBZR - Texas Instruments
Dallas, TX, United States
TL4051A12 Precision Micropower Shunt Voltage Reference
TL4051A12QDBZR
TL4051A12 Precision Micropower Shunt Voltage Reference TL4051A12QDBZR
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
 - TL4051A12QDBZR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL4051A12QDBZR - 054814-TL4051A12QDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4051A12QDBZR
054814-TL4051A12QDBZR
PMIC - PMIC - Voltage Reference - TL4051A12QDBZR 054814-TL4051A12QDBZR
Manufacturer: Texas Instruments Win Source Part Number: 054814-TL4051A12QDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054814-TL4051A12QDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-22829-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22829-6-ND
Voltage Reference 296-22829-6-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22829-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22829-1-ND
Voltage Reference 296-22829-1-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22829-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22829-2-ND
Voltage Reference 296-22829-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL4051A12QDBZR
SOT-23 Precision Voltage Reference IC 693-TL4051A12QDBZR
1.225-V, 0.1% 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: TL4051A12QDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4051A12QDBZR can be used for catalog matching and distributor lookup.

1.225-V, 0.1% 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: TL4051A12QDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4051A12QDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TL4051A12QDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4051A12QDBZR
PMIC - Voltage Reference TL4051A12QDBZR
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4051A12QDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4051A12QDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4051A12QDBZR
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL4051A12QDBZR
Voltage References TL4051A12QDBZR
Voltage References Precision Micropower Shunt Vltg Ref

Voltage References Precision Micropower Shunt Vltg Ref

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL4051A12QDBZR TL4051A12QDBZR 054814-TL4051A12QDBZR 296-22829-6-ND 693-TL4051A12QDBZR TL4051A12QDBZR TL4051A12QDBZR TL4051A12QDBZR
Product Name TL4051A12 Precision Micropower Shunt Voltage Reference PMIC - PMIC - Voltage Reference - TL4051A12QDBZR Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM3411AM5-3.3 - Rochester Electronics
Specs
Package Type Other; TSOP5/6
Life Cycle Stage Obsolete
View Details
6 suppliers
LM285-1.2 Micropower Voltage Reference - LM285LP-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
LM336-2.5-N Voltage Reference Diode - LM336M-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYM/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers