Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1242363-REF5045AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Series Voltage Reference IC Fixed 4.5V V ±0.1% 10mA 8-SOIC
4.5V Precision Voltage Reference IC, 3ppm/°C, 10mA, 8-SOIC Product overview: REF5045AID from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5045AID can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.1% 8SOIC
Voltage References Lo Noise Very Low Drift Prec VLTG REF
VOLTAGE REF, SERIES, 4.5V, SOIC-8; PRODU; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5045AID | 1242363-REF5045AID | 296-22209-5-ND | 693-REF5045AID | REF5045AID | REF5045AID | 26AJ8879 |
| Product Name | REF5045 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | PMIC - PMIC - Voltage Reference - REF5045AID | Voltage Reference | 4.5V 10mA SOIC Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Voltage Ref, Series, 4.5V, Soic-8; Produ; Msl Texas Instruments |
| Package Type | Other; SOIC,VSSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| VREF | 4.5 volts | 4.5 volts | |||||
| TC | 2.5 ppm/C | 8 ppm/C | |||||
| IQ | 0.8000 mA | 1.2 mA | |||||
| Accuracy | 0.0500 % | 0.1000 % |