VAST STOCK CO., LIMITED Datasheets for PIN Diodes

PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode at RF and microwave frequencies.
PIN Diodes: Learn more

Product Name Notes
PIN Diodes .1-1000MHz 2.0pF Max Vr 100Vdc
PIN Diodes .1-1000MHz 2.0pF Max Vr 600Vdc
PIN Diodes .1-1500MHz .55pF Max Vr 500Vdc
PIN Diodes .1-1500MHz .7pF Max Vf 1.0Vdc
PIN Diodes .1-1500MHz .7pF Min Vr 100Vdc
PIN Diodes .1-1500MHz .7pF Min Vr 200Vdc
PIN Diodes .1-1500MHz .7pF Min Vr 400Vdc
PIN Diodes .1-1500MHz .7pF Min Vr 500Vdc
PIN Diodes .1-1500MHz .7pF Min Vr 600Vdc
PIN Diodes .1-1500MHz 1pF Min Vr 500Vdc
PIN Diodes .33pF -40C +150C Thrshld Lvl +9 dBm
PIN Diodes .35pF -40C +150C Thrshld Lvl +20 dBm
PIN Diodes .3pF -40C +150C Thrshld Lvl +10 dBm
PIN Diodes .3pF -40C +150C
PIN Diodes .45pF -40C +150C Thrshld Lvl +12 dBm
PIN Diodes .45pF -65C +150C SOT-5 Pi
PIN Diodes .45pF 100Watt PIN Diode
PIN Diodes .5 ohm @ 100mA .56pF max @ 20Volt
PIN Diodes .5-12GHz Ls=.4nH 100W Pk
PIN Diodes .6pF -40C +150C Thrshld Lvl +38 dBm
PIN Diodes .75 ohm @ 50mA 1.5pF max @ 30Volt
PIN Diodes 1.2pF max @ 20Volts .5 ohm max @ 10mA
PIN Diodes 2-3NS switching spd -55C +125C 250mW
PIN Diodes 2000Vr 1.2Vf Ct=3.2pF -65C +175C
PIN Diodes 30 Volt 50mA 50nA IR @ 30V
PIN Diodes 5-3000MHz 36dB Attn. IL -2.8dB
PIN Diodes Bands K and Ka Bridge Quad
PIN Diodes CERMACHIP Cj -.1pF
PIN Diodes Il .3dB 1.0pF Common Cathode
PIN Diodes Ls = .6nH SC-79 Single Cp = .1pF
PIN Diodes Ls-.45nH SOD-882 Single
PIN Diodes Ls-1.5nH SOT-23 Common Cathode
PIN Diodes Ls-1.5nH SOT-23 Reverse Series Pair
PIN Diodes Ls=.45nH SOD-882 Single
PIN Diodes Ls=.4nH SC-70 Low Inductance
PIN Diodes Ls=.7nH SC-79 Single
PIN Diodes Ls=1.3nH Cp=.11pF Single SOD-323
PIN Diodes Ls=1.4nH Cp=.12pF Cmn Cathode SOT-23
PIN Diodes Ls=1.4nH Cp=.12pF Series TEE SOT-23
PIN Diodes Ls=1.4nH Cp=.12pF Single SOT-23
PIN Diodes Ls=1.5nH SOD-323 Single
PIN Diodes Ls=1.5nH SOT-5 Pi
PIN Diodes Max CW 10 Watts Max Pk Pwr 1000W
PIN Diodes Pin Diode 45W .35pF -55C +85C
PIN Diodes Pin Diode 50W .35pF -40C +150C
PIN Diodes PIN Limiter Diode Cap. .32pF
PIN Diodes RF DIODE
PIN Diodes RF DIODES
PIN Diodes Rs= .6 Ohms Max. -65C +150C
PIN Diodes Rs= 1.5 Ohms Max. -65C +150C
PIN Diodes Rs= 3.0 Ohms Max. -65C +125C
PIN Diodes Rs=.5 Ohm Ct=2.2pF Vf=1Volt
PIN Diodes Rs=.5ohm Ct=1.0pF non-Mag MELF
PIN Diodes Rs=.5ohm Ct=2.2pF non-Mag MELF
PIN Diodes Rs=.6ohm Ct=1.5pF CERMACHIP
PIN Diodes Rs=3.0ohm Ct=.5pF CERMACHIP
PIN Diodes Rs=4.9ohm Ct=.03pF HMIC Beamlead
PIN Diodes Silicon Carbide Pin Diode
PIN Diodes Silicon PIN Diodes
PIN Diodes Single L .6nH C .1pF
PIN Diodes Vr 100 Vdc Max 1.2pF Rs= .75 Ohms Max.
PIN Diodes Vr=-100V Rs 5 Ohm Ct=.045pF
PIN Diodes Vr=-275V Rs=3.2 Ohm Ct=.2pF Max.
PIN Diodes Vr=200V Rs=.9 Ohm Ct=.7pF
PIN Diodes Vr=200Vdc Trr=20nS Rs@10mA 2.5ohms
PIN Diodes Vr=250VDC Cj=.2pF Rs=.7 Ohms
PIN Diodes Vr=35Vdc Non-Mag. Rs@10mA .5ohms
PIN Diodes Vr=500VDC Rs=.45 Ohm Cj=.35pF
PIN Diodes