Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 062451-REF5040IDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 4.296 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 1.2mA
Alternative Parts (Cross-Reference): ADR444ARMZ; REF5040AIDRG4; MAX875BESA;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA 8-SOIC
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA 8-SOIC
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA 8-SOIC
4.096V Precision Voltage Reference, 3ppm/°C, 10mA, 8-SOIC Product overview: REF5040IDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5040IDR can be used for catalog matching and distributor lookup.
Voltage References Lo Noise Very Low Drift Prec VLTG REF
IC VREF SERIES 0.05% 8SOIC
IC VREF SERIES 0.05% 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5040IDR | 062451-REF5040IDR | 296-43889-2-ND | 693-REF5040IDR | REF5040IDR | REF5040IDR | REF5040IDR |
| Product Name | REF5040 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | PMIC - PMIC - Voltage Reference - REF5040IDR | Voltage Reference | 4.096V 10mA SOIC Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | Other; SOIC,VSSOP | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| VREF | 4.1 volts | 4.1 volts | |||||
| TC | 2.5 ppm/C | 3 ppm/C | 3 ppm/C | ||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | |||
| Accuracy | 0.0500 % | 0.0500 % |