MaxLinear, Inc. PMIC - PMIC - Voltage Reference - SPX431LM1-L/TR SPX431LM1-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 047233-SPX431LM1-L/T R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: SOT-89-3 Nominal Output Voltage (Min/Fixed): 2.503V Maximum Output Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 047233-SPX431LM1-L/T R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: SOT-89-3 Nominal Output Voltage (Min/Fixed): 2.503V Maximum Output Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - SPX431LM1-L/TR - 047233-SPX431LM1-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SPX431LM1-L/TR
047233-SPX431LM1-L/TR
PMIC - PMIC - Voltage Reference - SPX431LM1-L/TR 047233-SPX431LM1-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 047233-SPX431LM1-L/T R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: SOT-89-3 Nominal Output Voltage (Min/Fixed): 2.503V Maximum Output Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 047233-SPX431LM1-L/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: SOT-89-3
Nominal Output Voltage (Min/Fixed): 2.503V
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT89 Precision Voltage Reference IC
693-SPX431LM1-L/TR
SOT89 Precision Voltage Reference IC 693-SPX431LM1-L/TR
IC VREF SHUNT ADJ 1% SOT89-3 Product overview: SPX431LM1-L/TR from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431LM1-L/TR can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SOT89-3 Product overview: SPX431LM1-L/TR from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431LM1-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
SPX431LM1-L/TR
Voltage References SPX431LM1-L/TR
Voltage References PRECISION ADJ SHUNT

Voltage References PRECISION ADJ SHUNT

Buy Now Datasheet
PMIC - Voltage Reference - SPX431LM1-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SPX431LM1-L/TR
PMIC - Voltage Reference SPX431LM1-L/TR
IC VREF SHUNT ADJ 1% SOT89-3

IC VREF SHUNT ADJ 1% SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SPX431LM1-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SPX431LM1-L/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SPX431LM1-L/TR
IC VREF SHUNT ADJ 1% SOT89-3

IC VREF SHUNT ADJ 1% SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 047233-SPX431LM1-L/TR 693-SPX431LM1-L/TR SPX431LM1-L/TR SPX431LM1-L/TR SPX431LM1-L/TR
Product Name PMIC - PMIC - Voltage Reference - SPX431LM1-L/TR SOT89 Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT89; Other; SOT-89-3 Other; Tape & Reel (TR) Other; TO-243AA
Life Cycle Stage Active Active
TC 30 ppm/C 30 ppm/C
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR291FRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
 - LM4030AMF-4.096 - Rochester Electronics
Specs
Package Type Other; TSOP5/6
Life Cycle Stage Obsolete
View Details
2 suppliers
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details