VAST STOCK CO., LIMITED Datasheets for Diode Lasers
Diode lasers use light-emitting diodes to produce stimulated emissions in the form of coherent light output. They are also known as laser diodes.
Diode Lasers: Learn more
| Product Name | Notes |
|---|---|
| Laser Diodes "25 W, 905 nm" | |
| Laser Diodes 1 310 nm InFaAsP MCW-FP LASER DIODE | |
| Laser Diodes 1 550 nm InGaAsP MCW-FP LASER DIODE | |
| Laser Diodes 1310NM DFB LC TOSA 10GBPS, LR | |
| Laser Diodes 1310NM FP TOSA 5GBPS PIGTAILED 100CM | |
| Laser Diodes 1310NM FP TOSA 5GBPS PIGTAILED 50CM | |
| Laser Diodes 1310NM LC ROSA, 10Gbps, LR | |
| Laser Diodes 1310NM LC TOSA 4GBPS LOWER pwr OPTION | |
| Laser Diodes 1310NM LC TOSA 4GBPS | |
| Laser Diodes Blue Laser Diode 450nm, 80mW | |
| Laser Diodes Blue Laser Diode TO90 package 447 nm | |
| Laser Diodes Blue Laser MDP | |
| Laser Diodes Green Laser Diode 520nm, 30mW | |
| Laser Diodes Green Laser Diode 520nm, 50mW | |
| Laser Diodes Green Laser Diode 520nm, 80mW | |
| Laser Diodes Green Laser Diode TO38 | |
| Laser Diodes Green Laser Diode | |
| Laser Diodes HYBRID NANOSTACK 70 W, 905 nm | |
| Laser Diodes Infrared Laser TO56 | |
| Laser Diodes Laser Bar | |
| Laser Diodes Laser Diode TO56 | |
| Laser Diodes Laser Diode | |
| Laser Diodes NANOSTACK 75 W 905 nm | |
| Laser Diodes Pf=140mW Vfp 4Volt Ctr Wavelen= 1615nm | |
| Laser Diodes Pulsed Laser Diode Chip | |
| Laser Diodes Red/IR Laser Diode 661/783nm 300/380mW | |
| Laser Diodes Red/IR Laser Diode 661/785nm 280/380mW |