VAST STOCK CO., LIMITED Datasheets for Speed Sensors
Magnetic speed sensors rely on a magnet as the sensing element or sensed target to capture rotational or linear speed. They are typically used as gear tooth speed sensors or incorporated into stroboscopes or tachometers.
Speed Sensors: Learn more
| Product Name | Notes |
|---|---|
| Speed Sensors 1.8in Thrd 10-3Vdc Digit Mag.Speed Sens | |
| Speed Sensors 15.9 mm 170V High Resolution | |
| Speed Sensors 15.9 mm 175V High Output | |
| Speed Sensors 15.9 mm 190V High Output | |
| Speed Sensors 15.9 mm 300V High Resolution | |
| Speed Sensors 15.9 mm 60V High Output | |
| Speed Sensors 15.9 mm 60V High Temperature | |
| Speed Sensors 15.9mm, M16, 30 Vp-p Round, 3.96mm Pole | |
| Speed Sensors 15.9mm, M16, 40 Vp-p Round, 2.69mm Pole | |
| Speed Sensors 15.9mm, M16, 70 Vp-p Round, 4.75mm Pole | |
| Speed Sensors 16mm, 20mA Supply C Stainless Steel | |
| Speed Sensors 25.4mm,4Vdc to 24Vdc 910 mm [36 in] Leads | |
| Speed Sensors 35mm Plastic 1.25m Cable | |
| Speed Sensors 35mm Plastic Integral Amp | |
| Speed Sensors 4.5V-24V Sensor MOD Gear Tooth | |
| Speed Sensors 4.5Vdc to 24Vdc 20mA max current | |
| Speed Sensors 45mm Barrel, 4.5Vdc 1 Hz to 15kHz,OpFreQ | |
| Speed Sensors 4Vdc to 24Vdc 6mA max current | |
| Speed Sensors 5 - 24VDC Sink | |
| Speed Sensors 50.8mm,4.5Vdcto26Vdc 1750mm [69 in] Leads | |
| Speed Sensors 6.4 mm 12V General Purpose | |
| Speed Sensors 6.5Vdc to 24Vdc 14mA max current | |
| Speed Sensors 76.2mm,4.5Vdcto26Vdc 1750mm [69 in] Leads | |
| Speed Sensors 8mm, 10-32 UNF 2A Round, 1.57mm Pole | |
| Speed Sensors 9.5 mm 55V High Output | |
| Speed Sensors 9.5mm, 3/8-24, Round 55 Vp-p, 2.36mm Pole | |
| Speed Sensors 9.5mm, M12, 17 Vp-p .25mm Chisel | |
| Speed Sensors Aerospace Speed | |
| Speed Sensors COMM SOLID STATE/MAG | |
| Speed Sensors ECKO, 15 mA, 1830mm Stainless Steel | |
| Speed Sensors Elec BrandedProducts | |
| Speed Sensors ELECTRO DIG MAG SPEED SENSOR | |
| Speed Sensors ELECTRO | |
| Speed Sensors Electronic Sensor | |
| Speed Sensors Explosion Proof 60V VRS Sensor | |
| Speed Sensors FMD 5V MS3106A | |
| Speed Sensors FMD MS3106A | |
| Speed Sensors HALL 24VDC Flnge Mnt 22 AWG X1m BBB Cble | |
| Speed Sensors HALL 24VDC Flnge Mnt Conctr Type IP67 | |
| Speed Sensors HALL EFFCT 6mA 24VDC 15/32" 20AWG ALUM | |
| Speed Sensors HALL EFFCT 6mA 24VDC 22 AWG X1m BBB Cble | |
| Speed Sensors HALL EFFCT 6mA 24VDC Conctr Type IP67 | |
| Speed Sensors HALL EFFCT 6mA 24VDC M12-1 12mm CircCnctr | |
| Speed Sensors HALL EFFCT 6mA 24VDC M12-1 20AWG ALUM | |
| Speed Sensors Hall Effect Geartooth Sensor ICs | |
| Speed Sensors Hazard Location VRS 40kHz 122mm | |
| Speed Sensors Hazard Location VRS 40kHz 78mm | |
| Speed Sensors High Output VRS 15kHz 56mm | |
| Speed Sensors High Output VRS Sensorcoarser | |
| Speed Sensors High performance rotational speed sensor | |
| Speed Sensors ILTR-L01-S15 -FL-1030VDC | |
| Speed Sensors ILTR-L01-S25 -PF-1030VDC | |
| Speed Sensors Integrted rotational speed sensor | |
| Speed Sensors M12, 55Vp-p, .25mm 3/8-24 UNF-2A, 9.5mm | |
| Speed Sensors M12,15Vp-p,2.36mm 3/8-18 UNF-2A, 9.5mm | |
| Speed Sensors M12,2KHz, 10mA,ECKO Stainless Steel | |
| Speed Sensors M12,2KHz, 80mA,ECKO Stainless Steel | |
| Speed Sensors M12,2KHz,200mA,ECKO 500 mm Cable Length | |
| Speed Sensors M16,190Vp-p,2.69mm 5/8-18 UNF-2A,15.9mm | |
| Speed Sensors M16,25Vp-p,2.69mm 5/8-18 UNF-2A,15.9mm | |
| Speed Sensors M16,40Vp-p,2.69mm 5/8-18 UNF-2A,15.9mm | |
| Speed Sensors M16,70Vp-p,4.75mm 5/8-18 UNF-2A,15.9mm | |
| Speed Sensors M8,12Vp-p,1.02mm 1/4-40 UNS-2A, 6.4mm | |
| Speed Sensors MAGNET/SYSTEM/SPEED | |
| Speed Sensors Magspeed Quadrature Speed Sensor | |
| Speed Sensors NUT HEX .250-40 SST | |
| Speed Sensors Power Output VRS 40kHz 64mm | |
| Speed Sensors Quadrature, 35mm Right Angle Exit | |
| Speed Sensors Rotational speed sensor | |
| Speed Sensors Seald Front-End 175V VRS Sensor | |
| Speed Sensors SENS VRS 3/8-24X1.3 24in LDS | |
| Speed Sensors Sensor System | |
| Speed Sensors SPDT 5A ROD 250V NO SEAL (OP) 5.16mm | |
| Speed Sensors Speed and Position | |
| Speed Sensors SPEED SENSORS | |
| Speed Sensors Speed&Direction HALL Flange Mnt, Cnnctr | |
| Speed Sensors Transportation & Industrial Speed | |
| Speed Sensors Transportation and Industrial Speed | |
| Speed Sensors TRANSPORTATION INDUST SPEED | |
| Speed Sensors Trnsprtatn & Indstrl Speed Sensor | |
| Speed Sensors VR Speed, 1450 Ohm 5/8-18 UNF-2A | |
| Speed Sensors VRS 1/4 X 1 450 DEGREE FBTPP 28 | |
| Speed Sensors VRS 1/4X.7 450F BTTP 28GA LDS | |
| Speed Sensors VRS 3/8-24X.9 BTPP 400F | |
| Speed Sensors VRS 5/8-18X2.5 .312 THDRLF | |
| Speed Sensors VRS H5Q 5/8-18X1.1 450F | |
| Speed Sensors VRS HCF 3/8X.8 400F 24 LDS | |
| Speed Sensors VRS M3K 3/8-24X1.7 24 LDS | |
| Speed Sensors VRS M3L 3/8-24X.8 24 LDS | |
| Speed Sensors VRS M3L 3/8-24X1.7 24 LDS | |
| Speed Sensors VRS M3L 3/8-24X3.5 24 LDS | |
| Speed Sensors VRS M3Q 3/8-24X1.3 24 LDS | |
| Speed Sensors VRS M5H 5/8-18X1.125 | |
| Speed Sensors VRS M5H 5/8-18X2.0 1/2-14NPT | |
| Speed Sensors VRS M5H 5/8-18X3.0 MS CONN | |
| Speed Sensors VRS M5H 5/8-18X4.0 MS CONN | |
| Speed Sensors VRS M5H 5/8-18X5.0 MS CONN | |
| Speed Sensors VRS M5K 5/8-18X1.125 MSCONN | |
| Speed Sensors VRS M5K 5/8-18X2.0 24 LDS | |
| Speed Sensors VRS M5K 5/8-18X3.0 MS CONN | |
| Speed Sensors VRS M5K 5/8-18X4.0 MS CONN | |
| Speed Sensors VRS M5K 5/8-18X5.0 MS CONN | |
| Speed Sensors VRS Speed Sensor | |
| Speed Sensors ZERO SPEED 3/8-24X3 HALL EFFECT SENSOR |