VAST STOCK CO., LIMITED Datasheets for Force and Load Sensors

Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more

Product Name Notes
Force Sensors & Load Cells +/- 15 mV
Force Sensors & Load Cells +/- 30 mV
Force Sensors & Load Cells 1 - 4V @ 5VDC input Pin output 1500g
Force Sensors & Load Cells 14.7 N Force Low Deflection
Force Sensors & Load Cells 14.7mm Round Connector Housing
Force Sensors & Load Cells 14.7mm Round Solder Tab
Force Sensors & Load Cells 1500 G Sensor Force SENSORS, TRANSDUCER
Force Sensors & Load Cells 20,000 LB. CAPACITY
Force Sensors & Load Cells 20mV/V 10 lbf
Force Sensors & Load Cells 20mV/V 100 lbf
Force Sensors & Load Cells 20mV/V 25 lbf
Force Sensors & Load Cells 20mV/V 50 lbf
Force Sensors & Load Cells 5.6mm Round Connector Housing
Force Sensors & Load Cells 5.6mm Round Solder Tab
Force Sensors & Load Cells Amplified,Gel,001RC No Diagnostics
Force Sensors & Load Cells Amplified,Gel,005LC Diagnostics
Force Sensors & Load Cells Amplified,Gel,010WC No Diagnostics
Force Sensors & Load Cells Amplified,Gel,1.5LC Diagnostics
Force Sensors & Load Cells Amplified,Gel,10% Diagnostics
Force Sensors & Load Cells Amplified,Gel,200FC Diagnostics
Force Sensors & Load Cells Amplified,Gel,5% Diagnostics
Force Sensors & Load Cells Button Load Cell Model 53 Force Sens
Force Sensors & Load Cells Compensated Unamp Gel 1 bar
Force Sensors & Load Cells Compensated Unamp Gel 15 psi
Force Sensors & Load Cells COMPR LOAD CELL 500GM 0.5-4.5V
Force Sensors & Load Cells Compression Load Cell
Force Sensors & Load Cells COMPRESSION LoadCell -25 LBS 0.5-4.5Vout
Force Sensors & Load Cells COMPRESSION LoadCell -25 LBS
Force Sensors & Load Cells Compression LoadCell
Force Sensors & Load Cells CONTACT BALL SENSOR 1mA/5VDC
Force Sensors & Load Cells FGP LOAD CELL - MFG
Force Sensors & Load Cells Force Measure Sensor
Force Sensors & Load Cells Force Products
Force Sensors & Load Cells Force Sensor 20mV/V 100 lbf Compression
Force Sensors & Load Cells Force Sensor 20mV/V 500 lbf Compression
Force Sensors & Load Cells Force Sensor Unit
Force Sensors & Load Cells FORCE SENSOR
Force Sensors & Load Cells FSA 1 KG ANALOG OUTPUT 5 VDC 10%-90%
Force Sensors & Load Cells FSA 1 LB ANALOG OUTPUT 5 VDC 10% to 90%
Force Sensors & Load Cells FSA 1 LB SPI DIGITAL OUT 5VDC 10%-90%
Force Sensors & Load Cells FSA 1.5 LB ANALOG OUTPUT 5VDC 20%-80%
Force Sensors & Load Cells FSA 15 NW ANALOG OUTPUT 5 VDC 10%-90%
Force Sensors & Load Cells FSA 15NW SPIDIGITAL OUTPUT 5VDC 10%-90%
Force Sensors & Load Cells FSA 1KG SPI DIGITAL OUTPUT 5VDC 10%-90%
Force Sensors & Load Cells FSA 2 KG ANALOG OUTPUT 5 VDC 10%-90%
Force Sensors & Load Cells FSA 2 LBSPI DIGITAL OUTPUT VDC 10%-90%
Force Sensors & Load Cells FSA 20 NW ANALOG OUTPUT 5 VDC 10%-90%
Force Sensors & Load Cells FSA 20NW SPIDIGITAL OUTPUT 5VDC 10%-90%
Force Sensors & Load Cells FSA 25 NW ANALOG OUTPUT 5 VDC 10%-90%
Force Sensors & Load Cells FSA 25NW SPIDIGITAL OUTPUT 5VDC 10%-90%
Force Sensors & Load Cells FSA 2KG SPI DIGITAL OUTPUT 5VDC 10%-90%
Force Sensors & Load Cells FSA 2LB ANALOG OUTPUT 3.3 VDC 10%-90%
Force Sensors & Load Cells FSA 2LB ANALOG OUTPUT 5 VDC 10%-90%
Force Sensors & Load Cells FSA 2LB SPI DIGITAL OUTPUT 5VDC 20%-80%
Force Sensors & Load Cells FSA 3 LB ANALOG OUTPUT 5 VDC 20%-80%
Force Sensors & Load Cells FSA 3 LB SP DIGITAL OUTPUT 5VDC 10-90%
Force Sensors & Load Cells FSA 3LB SPI DIGITAL OUTPUT 5VDC 20%-80%
Force Sensors & Load Cells FSA 5 LB ANALOG OUTPUT 5 VDC 10% to 90%
Force Sensors & Load Cells FSA 5 LB SPI DIGITAL OUTPUT 5 VDC 20%-80
Force Sensors & Load Cells FSA 5 NW ANALOG OUTPUT 5 VDC 10%-90%
Force Sensors & Load Cells FSA 5LB SPI DIGITAL OUTPUT 5VDC 10%-90%
Force Sensors & Load Cells FSA 5NW SPI DIGITAL OUTPUT 5VDC 10%-90%
Force Sensors & Load Cells FSA 7.5 NW AANALOG OUTPUT 5VDC 10%-90%
Force Sensors & Load Cells FSA 7.5NW SPIDIGITAL OUTPUT 5VDC 10-90%
Force Sensors & Load Cells FSA GPN 003 LBS C ANALOG 20-80% 5.0V
Force Sensors & Load Cells FSA10NWI2CDGTALOUTPU T0X38ADRS3VDC20€%
Force Sensors & Load Cells FSA1KGI2CDIGITALOUT ADRSS0X48 5VDC20€%
Force Sensors & Load Cells H RANGE COMP SENSOR 1000lbf 0.5-4.5V
Force Sensors & Load Cells High Compression Force Sensor
Force Sensors & Load Cells HIGH COMPRSN LOAD CELL .5-4.5V
Force Sensors & Load Cells HIGH COMPRSN LOAD CELL 20MV/V
Force Sensors & Load Cells Honeywell
Force Sensors & Load Cells LBO-10K LOAD CELL 10000 LBS
Force Sensors & Load Cells LBO-15K LOAD CELL 15000 LBS
Force Sensors & Load Cells LOAD CELL 0-100MV OUT 0-100LBF
Force Sensors & Load Cells LOAD CELL 0-100MV OUT 0-10LBF
Force Sensors & Load Cells LOAD CELL 0-100MV OUT 0-25 LBF
Force Sensors & Load Cells LOAD CELL HI-REL 20MA 0-200LBF
Force Sensors & Load Cells LOAD CELL HI-REL 20MV 0-25 LBF
Force Sensors & Load Cells Load Cell
Force Sensors & Load Cells Low Profile LoadCell Model 41 Force Sens
Force Sensors & Load Cells Memb Force Sensor
Force Sensors & Load Cells MF LC: COMPRESSION ONLY
Force Sensors & Load Cells MF LC:COMP ONLY
Force Sensors & Load Cells Mini Load Cell Model 31 Force Sens
Force Sensors & Load Cells MODEL 1700, 20 NM
Force Sensors & Load Cells Precision Miniature Load Cell, 250 lbs, 5ft cable
Force Sensors & Load Cells Rotating Shaft MODEL1600 1,000IN-LB
Force Sensors & Load Cells Rotating Shaft MODEL1600 10000IN-LB
Force Sensors & Load Cells Rotating Shaft MODEL1600 2,000IN-LB
Force Sensors & Load Cells Rotating Shaft MODEL1600 200 IN-LB
Force Sensors & Load Cells Rotating Shaft MODEL1600 5,000IN-LB
Force Sensors & Load Cells Rotating Shaft MODEL1600 500 IN-LB
Force Sensors & Load Cells SENSOR FORCE SLE
Force Sensors & Load Cells SETCALIBRATED CELL/METERACAL
Force Sensors & Load Cells SHCS MOD1/2-20 X 2 LOADCELLS
Force Sensors & Load Cells Std Round, Female Force Sensing
Force Sensors & Load Cells Std Square, Female Force Sensing
Force Sensors & Load Cells Std Strip, Female Force Sensing
Force Sensors & Load Cells SubMini Load Cell Model 13 Force Sens
Force Sensors & Load Cells Subminiature Load Cell
Force Sensors & Load Cells TE Connectivity
Force Sensors & Load Cells Torque Transducer Flanged, 10000 in-lb
Force Sensors & Load Cells