Shunt Voltage Reference IC Adjustable 1.224V 13.776VV ±1% 40mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.224V 13.776 VV ±1% 40 mA SOT-23-5
IC VREF SHUNT ADJ 1% SOT23-5
Voltage References OPTO DRIVER, SOT 23-5
IC VREF SHUNT ADJ 1% SOT23-5
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | SC4431CSK-1TRT-ND | SC4431CSK-1 TRT | SC4431CSK-1 TRT | SC4431CSK-1 TRT | SC4431CSK-1 TRT |
| Product Name | Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Accuracy | 1 % | ||||
| VIN | 1.5 to 15 volts |